L-com, Inc. USB 3.0 Bulk cable 2000ft reel U3D00001-2000F

Description
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Application Do it your selfers for building own cables
Description
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Application Do it your selfers for building own cables

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Bulk cable 2000ft reel - U3D00001-2000F - L-com, Inc.
North Andover, MA, United States
USB 3.0 Bulk cable 2000ft reel
U3D00001-2000F
USB 3.0 Bulk cable 2000ft reel U3D00001-2000F
USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Application Do it your selfers for building own cables

USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels

Features

  • Rated Temp 80 degrees C; 30V
  • OD 4.5mm
  • Jacketing material PVC
  • Color Black

Application

  • Do it your selfers for building own cables
Supplier's Site
Bulk Usb3.0 2000 Reel L-Com - 23AK9389 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Usb3.0 2000 Reel L-Com
23AK9389
Bulk Usb3.0 2000 Reel L-Com 23AK9389
BULK USB3.0 2000 REEL

BULK USB3.0 2000 REEL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number U3D00001-2000F 23AK9389
Product Name USB 3.0 Bulk cable 2000ft reel Bulk Usb3.0 2000 Reel L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details