TE Connectivity USB Connectors 292304-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001134 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.119 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001134 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.119 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 292304-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
292304-1
USB Connectors 292304-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 60001134 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.119 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 60001134
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.01 MM  [.119 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
Connectors - 292304-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
292304-1
Connectors 292304-1
USB B R/A RECP CONNECTORLEAD FREE

USB B R/A RECP CONNECTORLEAD FREE

Buy Now
Singapore, Singapore
Electronic Connector
312-292304-1
Electronic Connector 312-292304-1
USB 2.0 Type B Receptacle, 4 Pos, RA, Thru-Hole, Shielded Product overview: 292304-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292304-1 can be used for catalog matching and distributor lookup.

USB 2.0 Type B Receptacle, 4 Pos, RA, Thru-Hole, Shielded Product overview: 292304-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-292304-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - A31725-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A31725-ND
USB, DVI, HDMI Connector Assemblies A31725-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 292304-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
292304-1
I/O Connectors 292304-1
STD USB TYPE B, R/A, T/H

STD USB TYPE B, R/A, T/H

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292304-1
I/O Connectors 292304-1
USB RECP TYPE B

USB RECP TYPE B

Buy Now
Swedesboro, NJ, United States
I/O Connectors
292304-1
I/O Connectors 292304-1
I/O Connectors

I/O Connectors

Buy Now
USB Connectors - 5298218 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
5298218
USB Connectors 5298218
TE Connectivity 292304-1 USB Connector

TE Connectivity 292304-1 USB Connector

Supplier's Site
USB, DVI, HDMI Connectors - 292304-1 - 849102-292304-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 292304-1
849102-292304-1
USB, DVI, HDMI Connectors - 292304-1 849102-292304-1
Manufacturer: TE Connectivity Win Source Part Number: 849102-292304-1 Features: Connector Position Package: Tray Family Name: 292304 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2923041, -C73502-000-CSI, -C73502-000-CSI-ND, -292304-1-CSI, -292304-1-SI, -C73502-000-SI, A31725, -C73502-000-SI-ND

Manufacturer: TE Connectivity
Win Source Part Number: 849102-292304-1
Features: Connector Position
Package: Tray
Family Name: 292304
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2923041, -C73502-000-CSI, -C73502-000-CSI-ND, -292304-1-CSI, -292304-1-SI, -C73502-000-SI, A31725, -C73502-000-SI-ND

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 292304-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
292304-1
USB, DVI, HDMI Connector Assemblies 292304-1
CONN RCPT USB2.0 TYPEB 4POS R/A

CONN RCPT USB2.0 TYPEB 4POS R/A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
292304-1
USB Connectors 292304-1
USB Connectors 4P 'B' RECEPTACLE

USB Connectors 4P 'B' RECEPTACLE

Buy Now Datasheet
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amp - Te Connectivity - 41J2935 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amp - Te Connectivity
41J2935
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amp - Te Connectivity 41J2935
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Universal Serial Bus (USB) Connector, 1Port, 4 Position, Right Angle Mount - 70041254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Universal Serial Bus (USB) Connector, 1Port, 4 Position, Right Angle Mount
70041254
Universal Serial Bus (USB) Connector, 1Port, 4 Position, Right Angle Mount 70041254
USB right-angle receptacles — thru-hole.

USB right-angle receptacles — thru-hole.

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292304-1 292304-1 312-292304-1 A31725-ND 292304-1 5298218 849102-292304-1 292304-1 292304-1 41J2935 70041254
Product Name USB Connectors Connectors Electronic Connector USB, DVI, HDMI Connector Assemblies I/O Connectors USB Connectors USB, DVI, HDMI Connectors - 292304-1 USB, DVI, HDMI Connector Assemblies USB Connectors Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amp - Te Connectivity Universal Serial Bus (USB) Connector, 1Port, 4 Position, Right Angle Mount
Connector Type USB; Wire to Board Connector USB USB USB USB USB
Termination Through Hole - Solder Through Hole Solder Solder Solder Thru-Hole
Mounting Board Mount Through Hole, Right Angle Through hole Through Hole, Right Angle Through Hole Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data