L-com, Inc. USB 3.0 Cable Assembly, Type A Latching Male Plug to Type A Panel Mount Female Jack, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 0.5M U3A00100-05M

Description
Newly designed U3A00100 family of USB 3.0 versions of L-com's popular UPM style panel mount USB adapter cables are now available with L-com's popular Latching A Type connector! This series features a bulkhead Type A 3.0 jack to a Type A 3.0 Latching plug. The unique Latching A connector provides a secure connection to any USB Type A jack and provides much greater retention than typical USB friction fit. Available in PVC or LSZH. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations Unique latching feature provides a secure connection to any USB type A jack 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket with 24AWG power conductors for efficient power transfer Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces
Description
Newly designed U3A00100 family of USB 3.0 versions of L-com's popular UPM style panel mount USB adapter cables are now available with L-com's popular Latching A Type connector! This series features a bulkhead Type A 3.0 jack to a Type A 3.0 Latching plug. The unique Latching A connector provides a secure connection to any USB Type A jack and provides much greater retention than typical USB friction fit. Available in PVC or LSZH. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations Unique latching feature provides a secure connection to any USB type A jack 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket with 24AWG power conductors for efficient power transfer Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Assembly, Type A Latching Male Plug to Type A Panel Mount Female Jack, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 0.5M - U3A00100-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Assembly, Type A Latching Male Plug to Type A Panel Mount Female Jack, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 0.5M
U3A00100-05M
USB 3.0 Cable Assembly, Type A Latching Male Plug to Type A Panel Mount Female Jack, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 0.5M U3A00100-05M
Newly designed U3A00100 family of USB 3.0 versions of L-com's popular UPM style panel mount USB adapter cables are now available with L-com's popular Latching A Type connector! This series features a bulkhead Type A 3.0 jack to a Type A 3.0 Latching plug. The unique Latching A connector provides a secure connection to any USB Type A jack and provides much greater retention than typical USB friction fit. Available in PVC or LSZH. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Allows USB 3.0 cables to be passed through panels or enclosures Screw mount for secure installations Unique latching feature provides a secure connection to any USB type A jack 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket with 24AWG power conductors for efficient power transfer Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces

Newly designed U3A00100 family of USB 3.0 versions of L-com's popular UPM style panel mount USB adapter cables are now available with L-com's popular Latching A Type connector! This series features a bulkhead Type A 3.0 jack to a Type A 3.0 Latching plug. The unique Latching A connector provides a secure connection to any USB Type A jack and provides much greater retention than typical USB friction fit. Available in PVC or LSZH. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular UPM style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements.

Features

  • Allows USB 3.0 cables to be passed through panels or enclosures
  • Screw mount for secure installations
  • Unique latching feature provides a secure connection to any USB type A jack
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • UL Style 21551 Low Smoke Zero Halogen (LSZH or LS0H) jacket with 24AWG power conductors for efficient power transfer

Application

  • Data Storage and Acquisition
  • Test and Measurement
  • Video Transfer or Cameras
  • Portable Data Storage
  • Gaming hardware and interfaces
Supplier's Site
Usb Cable, 3.0 A Plug-A Rcpt, Blk, 19.7; Connector To Connector L-Com - 78AH1174 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Rcpt, Blk, 19.7; Connector To Connector L-Com
78AH1174
Usb Cable, 3.0 A Plug-A Rcpt, Blk, 19.7; Connector To Connector L-Com 78AH1174
USB CABLE, 3.0 A PLUG-A RCPT, BLK, 19.7"; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A RCPT, BLK, 19.7"; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00100-05M 78AH1174
Product Name USB 3.0 Cable Assembly, Type A Latching Male Plug to Type A Panel Mount Female Jack, 30/24AWG, Low Smoke Zero Halogen LSZH, Black, 0.5M Usb Cable, 3.0 A Plug-A Rcpt, Blk, 19.7; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details