L-com, Inc. USB 3.0 LSZH Type A to B male length 2M U3A00089-2M

Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 LSZH cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A and Type A to Type B. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is black LSZH Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 LSZH cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A and Type A to Type B. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is black LSZH Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 LSZH Type A to B male length 2M - U3A00089-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 LSZH Type A to B male length 2M
U3A00089-2M
USB 3.0 LSZH Type A to B male length 2M U3A00089-2M
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 LSZH cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A and Type A to Type B. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is black LSZH Application Data Storage Video Transfer Data Acquisition

L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 LSZH cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A and Type A to Type B. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

Features

  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color is black
  • LSZH

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Usb Cable, 3.0 A-B Plug, 6.6Ft, Black; Connector A L-Com - 74AC7808 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A-B Plug, 6.6Ft, Black; Connector A L-Com
74AC7808
Usb Cable, 3.0 A-B Plug, 6.6Ft, Black; Connector A L-Com 74AC7808
USB CABLE, 3.0 A-B PLUG, 6.6FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

USB CABLE, 3.0 A-B PLUG, 6.6FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00089-2M 74AC7808
Product Name USB 3.0 LSZH Type A to B male length 2M Usb Cable, 3.0 A-B Plug, 6.6Ft, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 Type C Male to USB 2.0 Type C Male, Black color, 30/34/26AWG, 1M Length - 3021091-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details