L-com, Inc. USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 28/26/22AWG, PVC, Blue, 2.0M U3A00074-2M

Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00074 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 2725 PVC jacket in blue 22AWG power conductors for maximum power transfer Transfer rates up to 4.8 Gbps Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces
Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00074 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 2725 PVC jacket in blue 22AWG power conductors for maximum power transfer Transfer rates up to 4.8 Gbps Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 28/26/22AWG, PVC, Blue, 2.0M - U3A00074-2M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 28/26/22AWG, PVC, Blue, 2.0M
U3A00074-2M
USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 28/26/22AWG, PVC, Blue, 2.0M U3A00074-2M
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00074 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution. Features USB 3.0 assembly with encapsulated ferrite beads Fully shielded to provide maximum protection against EMI/RFI UL Style 2725 PVC jacket in blue 22AWG power conductors for maximum power transfer Transfer rates up to 4.8 Gbps Application Data Storage and Acquisition Test and Measurement Video Transfer or Cameras Portable Data Storage Gaming hardware and interfaces

L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. The U3A00074 family's addition of ferrites to the ends of a cable helps to suppress high frequency noise for a cleaner and more efficient signal. L-com's USB 3.0 cable selection with ferrites includes cable assemblies with Type A, Type C, and Type Micro B connectors. Ferrite cables are often available in both PVC and LSZH (Low Smoke Zero Halogen) options. Don't see the connector combination you are looking for? Contact L-com today for a custom solution.

Features

  • USB 3.0 assembly with encapsulated ferrite beads
  • Fully shielded to provide maximum protection against EMI/RFI
  • UL Style 2725 PVC jacket in blue
  • 22AWG power conductors for maximum power transfer
  • Transfer rates up to 4.8 Gbps

Application

  • Data Storage and Acquisition
  • Test and Measurement
  • Video Transfer or Cameras
  • Portable Data Storage
  • Gaming hardware and interfaces
Supplier's Site
Usb Cable, 3.0 A Plug-B Plug, Blu, 6.6Ft; Connector To Connector L-Com - 78AH1153 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-B Plug, Blu, 6.6Ft; Connector To Connector L-Com
78AH1153
Usb Cable, 3.0 A Plug-B Plug, Blu, 6.6Ft; Connector To Connector L-Com 78AH1153
USB CABLE, 3.0 A PLUG-B PLUG, BLU, 6.6FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-B PLUG, BLU, 6.6FT; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00074-2M 78AH1153
Product Name USB 3.0 Cable Assembly, Type A Male Plug to Type B Male Plug w/ Ferrites, 28/26/22AWG, PVC, Blue, 2.0M Usb Cable, 3.0 A Plug-B Plug, Blu, 6.6Ft; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details