L-com, Inc. USB 3.0 Cable Assembly, Type C Male Plug to Type A Male Plug, 32/26AWG, PVC, White, 0.75M U3A00063-075M

Description
L-com's U3A00063 series of USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Most options are available in standard USB 3.0 blue as well as white to blend into a medical environments and black to match A/V decor. Contact L-com with your application today. Features Color is white; white is available in off-the-shelf lengths of 0.5, 0.75, 1.0 meter Connectors are Type C male to Type A male Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps UL style 2725 PVC jacket with 26AWG power conductors for excellent power transfer output Application USB 2.0 & USB 3.0 Video Transfer Data Acquisition Data Storage
Description
L-com's U3A00063 series of USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Most options are available in standard USB 3.0 blue as well as white to blend into a medical environments and black to match A/V decor. Contact L-com with your application today. Features Color is white; white is available in off-the-shelf lengths of 0.5, 0.75, 1.0 meter Connectors are Type C male to Type A male Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps UL style 2725 PVC jacket with 26AWG power conductors for excellent power transfer output Application USB 2.0 & USB 3.0 Video Transfer Data Acquisition Data Storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Assembly, Type C Male Plug to Type A Male Plug, 32/26AWG, PVC, White, 0.75M - U3A00063-075M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Assembly, Type C Male Plug to Type A Male Plug, 32/26AWG, PVC, White, 0.75M
U3A00063-075M
USB 3.0 Cable Assembly, Type C Male Plug to Type A Male Plug, 32/26AWG, PVC, White, 0.75M U3A00063-075M
L-com's U3A00063 series of USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Most options are available in standard USB 3.0 blue as well as white to blend into a medical environments and black to match A/V decor. Contact L-com with your application today. Features Color is white; white is available in off-the-shelf lengths of 0.5, 0.75, 1.0 meter Connectors are Type C male to Type A male Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps UL style 2725 PVC jacket with 26AWG power conductors for excellent power transfer output Application USB 2.0 & USB 3.0 Video Transfer Data Acquisition Data Storage

L-com's U3A00063 series of USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Most options are available in standard USB 3.0 blue as well as white to blend into a medical environments and black to match A/V decor. Contact L-com with your application today.

Features

  • Color is white; white is available in off-the-shelf lengths of 0.5, 0.75, 1.0 meter
  • Connectors are Type C male to Type A male
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • UL style 2725 PVC jacket with 26AWG power conductors for excellent power transfer output

Application

  • USB 2.0 & USB 3.0
  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Usb Cable, 3.0 A Plug-C Plug, Wht, 29.6; Connector To Connector L-Com - 78AH1141 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-C Plug, Wht, 29.6; Connector To Connector L-Com
78AH1141
Usb Cable, 3.0 A Plug-C Plug, Wht, 29.6; Connector To Connector L-Com 78AH1141
USB CABLE, 3.0 A PLUG-C PLUG, WHT, 29.6"; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:750mm; Cable Length - Imperial:29.6"; USB Standard:USB 3.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-C PLUG, WHT, 29.6"; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:750mm; Cable Length - Imperial:29.6"; USB Standard:USB 3.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00063-075M 78AH1141
Product Name USB 3.0 Cable Assembly, Type C Male Plug to Type A Male Plug, 32/26AWG, PVC, White, 0.75M Usb Cable, 3.0 A Plug-C Plug, Wht, 29.6; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Phase-Stable Flex Cable, DC-26.5 GHz, 1.0 ft. (0.3m) - CBN-1FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details