L-com, Inc. USB 3.0 Cable Assembly, Type A Male Plug to Type A Female Jack, 30/24AWG, PVC, White, 1.5M U3A00062-105M

Description
L-com's U3A00062 series USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Most options are available in standard USB 3.0 blue as well as white to blend into a medical environments and black to match A/V decor. Contact L-com with your application today. Features Color is white; white is available in off-the-shelf lengths of 0.5, 0.75, 1.0, & 1.5 meters Connectors are Type A male to Type A female Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps UL style 20276 PVC jacket with 24AWG power conductors for excellent power transfer output Application USB 2.0 & USB 3.0 Video Transfer Data Acquisition Data Storage
Description
L-com's U3A00062 series USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Most options are available in standard USB 3.0 blue as well as white to blend into a medical environments and black to match A/V decor. Contact L-com with your application today. Features Color is white; white is available in off-the-shelf lengths of 0.5, 0.75, 1.0, & 1.5 meters Connectors are Type A male to Type A female Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps UL style 20276 PVC jacket with 24AWG power conductors for excellent power transfer output Application USB 2.0 & USB 3.0 Video Transfer Data Acquisition Data Storage

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable Assembly, Type A Male Plug to Type A Female Jack, 30/24AWG, PVC, White, 1.5M - U3A00062-105M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Cable Assembly, Type A Male Plug to Type A Female Jack, 30/24AWG, PVC, White, 1.5M
U3A00062-105M
USB 3.0 Cable Assembly, Type A Male Plug to Type A Female Jack, 30/24AWG, PVC, White, 1.5M U3A00062-105M
L-com's U3A00062 series USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Most options are available in standard USB 3.0 blue as well as white to blend into a medical environments and black to match A/V decor. Contact L-com with your application today. Features Color is white; white is available in off-the-shelf lengths of 0.5, 0.75, 1.0, & 1.5 meters Connectors are Type A male to Type A female Fully shielded to provide maximum protection against EMI/RFI Transfer rates up to 4.8 Gbps UL style 20276 PVC jacket with 24AWG power conductors for excellent power transfer output Application USB 2.0 & USB 3.0 Video Transfer Data Acquisition Data Storage

L-com's U3A00062 series USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB 2.0 devices and cables would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Most options are available in standard USB 3.0 blue as well as white to blend into a medical environments and black to match A/V decor. Contact L-com with your application today.

Features

  • Color is white; white is available in off-the-shelf lengths of 0.5, 0.75, 1.0, & 1.5 meters
  • Connectors are Type A male to Type A female
  • Fully shielded to provide maximum protection against EMI/RFI
  • Transfer rates up to 4.8 Gbps
  • UL style 20276 PVC jacket with 24AWG power conductors for excellent power transfer output

Application

  • USB 2.0 & USB 3.0
  • Video Transfer
  • Data Acquisition
  • Data Storage
Supplier's Site
Usb Cable, 3.0 A Plug-A Rcpt, Wht, 4.9Ft; Connector To Connector L-Com - 78AH1139 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Rcpt, Wht, 4.9Ft; Connector To Connector L-Com
78AH1139
Usb Cable, 3.0 A Plug-A Rcpt, Wht, 4.9Ft; Connector To Connector L-Com 78AH1139
USB CABLE, 3.0 A PLUG-A RCPT, WHT, 4.9FT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 3.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A RCPT, WHT, 4.9FT; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 3.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00062-105M 78AH1139
Product Name USB 3.0 Cable Assembly, Type A Male Plug to Type A Female Jack, 30/24AWG, PVC, White, 1.5M Usb Cable, 3.0 A Plug-A Rcpt, Wht, 4.9Ft; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details