L-com, Inc. Industrial USB 3.0 A/A male cable 2M U3A00058-2M

Description
Innovative design brings USB 3.0 connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards-based USB 3.0 connection system insures compatibility with existing hardware and next generation. The double shielded cable offers protection from EMI/RFI interference. Features Molded backshell seals out moisture and prevents cable failure Gasket Seal for up to an IP67 rating Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Application Data Storage Data Acquisition Harsh Environment applications Process Industry applications Factory Automation
Description
Innovative design brings USB 3.0 connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards-based USB 3.0 connection system insures compatibility with existing hardware and next generation. The double shielded cable offers protection from EMI/RFI interference. Features Molded backshell seals out moisture and prevents cable failure Gasket Seal for up to an IP67 rating Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Application Data Storage Data Acquisition Harsh Environment applications Process Industry applications Factory Automation

Suppliers

Company
Product
Description
Supplier Links
Industrial USB 3.0 A/A male cable 2M - U3A00058-2M - L-com, Inc.
North Andover, MA, United States
Industrial USB 3.0 A/A male cable 2M
U3A00058-2M
Industrial USB 3.0 A/A male cable 2M U3A00058-2M
Innovative design brings USB 3.0 connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards-based USB 3.0 connection system insures compatibility with existing hardware and next generation. The double shielded cable offers protection from EMI/RFI interference. Features Molded backshell seals out moisture and prevents cable failure Gasket Seal for up to an IP67 rating Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Application Data Storage Data Acquisition Harsh Environment applications Process Industry applications Factory Automation

Innovative design brings USB 3.0 connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards-based USB 3.0 connection system insures compatibility with existing hardware and next generation. The double shielded cable offers protection from EMI/RFI interference.

Features

  • Molded backshell seals out moisture and prevents cable failure
  • Gasket Seal for up to an IP67 rating
  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI

Application

  • Data Storage
  • Data Acquisition
  • Harsh Environment applications
  • Process Industry applications
  • Factory Automation
Supplier's Site
Industrial Usb 3.0 A/a 2M L-Com - 23AK9378 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Usb 3.0 A/a 2M L-Com
23AK9378
Industrial Usb 3.0 A/a 2M L-Com 23AK9378
INDUSTRIAL USB 3.0 A/A 2M

INDUSTRIAL USB 3.0 A/A 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00058-2M 23AK9378
Product Name Industrial USB 3.0 A/A male cable 2M Industrial Usb 3.0 A/a 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details