L-com, Inc. USB Type C Male to USB Type C female panel mount length 2M U3A00057-2M

Description
L-com's USB 2.0 Type C female panel mountable connector to USB 2.0 Type C male metal shell connector for connection between USB Type C devices designed for high performance data, video and audio transfer. Screw mount design secures USB 2.0 Type C female connector to the panel, flexible mesh cable sleeving available lengths 0.3M, 0.5M, 1M, 2M, 3M to Type C Male connection. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data Transfer Video Transfer Data Acquisition Audio Transfer
Datasheet
Description
L-com's USB 2.0 Type C female panel mountable connector to USB 2.0 Type C male metal shell connector for connection between USB Type C devices designed for high performance data, video and audio transfer. Screw mount design secures USB 2.0 Type C female connector to the panel, flexible mesh cable sleeving available lengths 0.3M, 0.5M, 1M, 2M, 3M to Type C Male connection. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data Transfer Video Transfer Data Acquisition Audio Transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Type C Male to USB Type C female panel mount length 2M - U3A00057-2M - L-com, Inc.
North Andover, MA, United States
USB Type C Male to USB Type C female panel mount length 2M
U3A00057-2M
USB Type C Male to USB Type C female panel mount length 2M U3A00057-2M
L-com's USB 2.0 Type C female panel mountable connector to USB 2.0 Type C male metal shell connector for connection between USB Type C devices designed for high performance data, video and audio transfer. Screw mount design secures USB 2.0 Type C female connector to the panel, flexible mesh cable sleeving available lengths 0.3M, 0.5M, 1M, 2M, 3M to Type C Male connection. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data Transfer Video Transfer Data Acquisition Audio Transfer

L-com's USB 2.0 Type C female panel mountable connector to USB 2.0 Type C male metal shell connector for connection between USB Type C devices designed for high performance data, video and audio transfer. Screw mount design secures USB 2.0 Type C female connector to the panel, flexible mesh cable sleeving available lengths 0.3M, 0.5M, 1M, 2M, 3M to Type C Male connection.

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Type C female panel mount
  • Gold plated connectors for repeated mating cycles
  • Color is Black
  • Fully molded connectors provide excellent strain relief

Application

  • Data Transfer
  • Video Transfer
  • Data Acquisition
  • Audio Transfer
Supplier's Site
Usb Cable, 3.0 C Plug-Rcpt, 6.6Ft, Black; Connector A L-Com - 67AC8780 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 C Plug-Rcpt, 6.6Ft, Black; Connector A L-Com
67AC8780
Usb Cable, 3.0 C Plug-Rcpt, 6.6Ft, Black; Connector A L-Com 67AC8780
USB CABLE, 3.0 C PLUG-RCPT, 6.6FT, BLACK; Connector A:USB Type C Plug; Connector B:USB Type C Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

USB CABLE, 3.0 C PLUG-RCPT, 6.6FT, BLACK; Connector A:USB Type C Plug; Connector B:USB Type C Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00057-2M 67AC8780
Product Name USB Type C Male to USB Type C female panel mount length 2M Usb Cable, 3.0 C Plug-Rcpt, 6.6Ft, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-533005-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details