L-com, Inc. USB Type C Male to USB Type C female panel mount length 0.3M U3A00057-03M

Description
L-com's USB 2.0 Type C female panel mountable connector to USB 2.0 Type C male metal shell connector for connection between USB Type C devices designed for high performance data, video and audio transfer. Screw mount design secures USB 2.0 Type C female connector to the panel, flexible mesh cable sleeving available lengths 0.3M, 0.5M, 1M, 2M, 3M to Type C Male connection. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data Transfer Video Transfer Data Acquisition Audio Transfer
Datasheet
Description
L-com's USB 2.0 Type C female panel mountable connector to USB 2.0 Type C male metal shell connector for connection between USB Type C devices designed for high performance data, video and audio transfer. Screw mount design secures USB 2.0 Type C female connector to the panel, flexible mesh cable sleeving available lengths 0.3M, 0.5M, 1M, 2M, 3M to Type C Male connection. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data Transfer Video Transfer Data Acquisition Audio Transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Type C Male to USB Type C female panel mount length 0.3M - U3A00057-03M - L-com, Inc.
North Andover, MA, United States
USB Type C Male to USB Type C female panel mount length 0.3M
U3A00057-03M
USB Type C Male to USB Type C female panel mount length 0.3M U3A00057-03M
L-com's USB 2.0 Type C female panel mountable connector to USB 2.0 Type C male metal shell connector for connection between USB Type C devices designed for high performance data, video and audio transfer. Screw mount design secures USB 2.0 Type C female connector to the panel, flexible mesh cable sleeving available lengths 0.3M, 0.5M, 1M, 2M, 3M to Type C Male connection. Features Fully shielded to provide maximum protection against EMI/RFI Type C female panel mount Gold plated connectors for repeated mating cycles Color is Black Fully molded connectors provide excellent strain relief Application Data Transfer Video Transfer Data Acquisition Audio Transfer

L-com's USB 2.0 Type C female panel mountable connector to USB 2.0 Type C male metal shell connector for connection between USB Type C devices designed for high performance data, video and audio transfer. Screw mount design secures USB 2.0 Type C female connector to the panel, flexible mesh cable sleeving available lengths 0.3M, 0.5M, 1M, 2M, 3M to Type C Male connection.

Features

  • Fully shielded to provide maximum protection against EMI/RFI
  • Type C female panel mount
  • Gold plated connectors for repeated mating cycles
  • Color is Black
  • Fully molded connectors provide excellent strain relief

Application

  • Data Transfer
  • Video Transfer
  • Data Acquisition
  • Audio Transfer
Supplier's Site
Usb Cable, 3.0 C Plug-Rcpt, 11.8, Black; Connector A L-Com - 67AC8777 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 C Plug-Rcpt, 11.8, Black; Connector A L-Com
67AC8777
Usb Cable, 3.0 C Plug-Rcpt, 11.8, Black; Connector A L-Com 67AC8777
USB CABLE, 3.0 C PLUG-RCPT, 11.8", BLACK; Connector A:USB Type C Plug; Connector B:USB Type C Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

USB CABLE, 3.0 C PLUG-RCPT, 11.8", BLACK; Connector A:USB Type C Plug; Connector B:USB Type C Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00057-03M 67AC8777
Product Name USB Type C Male to USB Type C female panel mount length 0.3M Usb Cable, 3.0 C Plug-Rcpt, 11.8, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details