L-com, Inc. USB 3.0 Female to male Type A right angle right exit 0.5M U3A00047-05M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Features Type A female to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 1, 2, and 3 meters Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Features Type A female to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 1, 2, and 3 meters Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Female to male Type A right angle right exit 0.5M - U3A00047-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Female to male Type A right angle right exit 0.5M
U3A00047-05M
USB 3.0 Female to male Type A right angle right exit 0.5M U3A00047-05M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Features Type A female to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 1, 2, and 3 meters Application Data Storage Video Transfer Data Acquisition

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart.

Features

  • Type A female to Up Angle Type A male connectors
  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color is blue
  • Available in lengths of 0.5, 1, 2, and 3 meters

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Usb 3.0 Female To Male Type A Right Angle Right Exit 0.5M Rohs Compliant L-Com - 07AH3316 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Female To Male Type A Right Angle Right Exit 0.5M Rohs Compliant L-Com
07AH3316
Usb 3.0 Female To Male Type A Right Angle Right Exit 0.5M Rohs Compliant L-Com 07AH3316
USB 3.0 FEMALE TO MALE TYPE A RIGHT ANGLE RIGHT EXIT 0.5M ROHS COMPLIANT: YES

USB 3.0 FEMALE TO MALE TYPE A RIGHT ANGLE RIGHT EXIT 0.5M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00047-05M 07AH3316
Product Name USB 3.0 Female to male Type A right angle right exit 0.5M Usb 3.0 Female To Male Type A Right Angle Right Exit 0.5M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details