L-com, Inc. USB 3.0 Female to male Type A right angle up exit 0.5M U3A00046-05M

Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Features Type A female to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 1, 2, and 3 meters Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Features Type A female to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 1, 2, and 3 meters Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Female to male Type A right angle up exit 0.5M - U3A00046-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Female to male Type A right angle up exit 0.5M
U3A00046-05M
USB 3.0 Female to male Type A right angle up exit 0.5M U3A00046-05M
L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart. Features Type A female to Up Angle Type A male connectors Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue Available in lengths of 0.5, 1, 2, and 3 meters Application Data Storage Video Transfer Data Acquisition

L-com's Angled USB 3.0 Cable Assemblies are perfect for high speed data transfer in tight spaces. These cables utilize a straight type A connector on one end, and a up angled type A connector on the other. See tip for orientation chart.

Features

  • Type A female to Up Angle Type A male connectors
  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color is blue
  • Available in lengths of 0.5, 1, 2, and 3 meters

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Usb 3.0 Female To Male Type A Right Angle Up Exit 0.5M Rohs Compliant L-Com - 07AH3313 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Female To Male Type A Right Angle Up Exit 0.5M Rohs Compliant L-Com
07AH3313
Usb 3.0 Female To Male Type A Right Angle Up Exit 0.5M Rohs Compliant L-Com 07AH3313
USB 3.0 FEMALE TO MALE TYPE A RIGHT ANGLE UP EXIT 0.5M ROHS COMPLIANT: YES

USB 3.0 FEMALE TO MALE TYPE A RIGHT ANGLE UP EXIT 0.5M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00046-05M 07AH3313
Product Name USB 3.0 Female to male Type A right angle up exit 0.5M Usb 3.0 Female To Male Type A Right Angle Up Exit 0.5M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details