TE Connectivity USB Connectors 1-1674451-4

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin-Lead Configuration Features Number of Ports : 4 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .4 MICM  [12 MICIN ] Dimensions PCB Thickness (Recommended) : 1 - 1.6 MM  [.039 - .069 INCH ] Tail Length : 2.6 MM  [.102 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Cable-to-Panel LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin-Lead Configuration Features Number of Ports : 4 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .4 MICM  [12 MICIN ] Dimensions PCB Thickness (Recommended) : 1 - 1.6 MM  [.039 - .069 INCH ] Tail Length : 2.6 MM  [.102 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Cable-to-Panel LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1-1674451-4 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1-1674451-4
USB Connectors 1-1674451-4
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin-Lead Configuration Features Number of Ports : 4 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .4 MICM  [12 MICIN ] Dimensions PCB Thickness (Recommended) : 1 - 1.6 MM  [.039 - .069 INCH ] Tail Length : 2.6 MM  [.102 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Cable-to-Panel LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin-Lead

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .4 MICM  [12 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1 - 1.6 MM  [.039 - .069 INCH ]
  • Tail Length : 2.6 MM  [.102 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Natural
  • Housing Material : Thermoplastic

Industry Standards


  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Locating Posts : With
  • Locking Feature : Without
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board, Cable-to-Panel
  • LED : Without
  • Product Type : Connector
  • USB Connector Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Usb Conn. 4P Assy Amp - Te Connectivity - 96X7059 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn. 4P Assy Amp - Te Connectivity
96X7059
Usb Conn. 4P Assy Amp - Te Connectivity 96X7059
USB CONN. 4P ASSY

USB CONN. 4P ASSY

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1-1674451-4
USB Connectors 1-1674451-4
USB Connectors USB CONN. 4P ASSY

USB Connectors USB CONN. 4P ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1674451-4 96X7059 1-1674451-4
Product Name USB Connectors Usb Conn. 4P Assy Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28532-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A3210-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 104503-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
USB Connectors - 1-1734328-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers