L-com, Inc. USB cable 3.0, waterproof Type C female to Type A male 1M U3A00026-1M

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB C connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Features Waterproof USB C male to standard USB A male connectors, revision 3.0 compliant Gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability IP68 rated on the Type C connector only Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Datasheet
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB C connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Features Waterproof USB C male to standard USB A male connectors, revision 3.0 compliant Gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability IP68 rated on the Type C connector only Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB cable 3.0, waterproof Type C female to Type A male 1M - U3A00026-1M - L-com, Inc.
North Andover, MA, United States
USB cable 3.0, waterproof Type C female to Type A male 1M
U3A00026-1M
USB cable 3.0, waterproof Type C female to Type A male 1M U3A00026-1M
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB C connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Features Waterproof USB C male to standard USB A male connectors, revision 3.0 compliant Gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability IP68 rated on the Type C connector only Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB C connector and a standard male USB A connector, these hard-to-find cables are IP67 rated.

Features

  • Waterproof USB C male to standard USB A male connectors, revision 3.0 compliant
  • Gold contact plating provides reliable connections with repeated mating cycles.
  • Rugged molded backshells insure durability
  • IP68 rated on the Type C connector only

Application

  • Industrial Automation
  • Process Engineering
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Usb Cable 3.0, Waterproof Type C Female To Type A Male 1M Rohs Compliant L-Com - 99AC3619 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable 3.0, Waterproof Type C Female To Type A Male 1M Rohs Compliant L-Com
99AC3619
Usb Cable 3.0, Waterproof Type C Female To Type A Male 1M Rohs Compliant L-Com 99AC3619
USB CABLE 3.0, WATERPROOF TYPE C FEMALE TO TYPE A MALE 1M ROHS COMPLIANT: YES

USB CABLE 3.0, WATERPROOF TYPE C FEMALE TO TYPE A MALE 1M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00026-1M 99AC3619
Product Name USB cable 3.0, waterproof Type C female to Type A male 1M Usb Cable 3.0, Waterproof Type C Female To Type A Male 1M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-512010-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details