Qualtek Electronics Corp. FAN POWER CORD T-TYPE 24" 07199-24

Description
FAN POWER CORD T-TYPE 24"
Request a Quote
Description
FAN POWER CORD T-TYPE 24"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FAN POWER CORD T-TYPE 24
Wilmington, MA, United States
FAN POWER CORD T-TYPE 24"
07199-24
FAN POWER CORD T-TYPE 24" 07199-24
FAN POWER CORD T-TYPE 24"

FAN POWER CORD T-TYPE 24"

Buy Now
Fan Cord; 24 in.; T-Type; UL Listed, CSA Certified; Blunt Cut; 300 V; 7 A - 70111466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan Cord; 24 in.; T-Type; UL Listed, CSA Certified; Blunt Cut; 300 V; 7 A
70111466
Fan Cord; 24 in.; T-Type; UL Listed, CSA Certified; Blunt Cut; 300 V; 7 A 70111466
07 Series Fan Power Cords, 300 V Voltage Rating, 7 A Current Rating UL Listed CSA Certified 07 Series fan power cords.

07 Series Fan Power Cords, 300 V Voltage Rating, 7 A Current Rating

  • UL Listed
  • CSA Certified
    07 Series fan power cords.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 07199-24 70111466
Product Name FAN POWER CORD T-TYPE 24" Fan Cord; 24 in.; T-Type; UL Listed, CSA Certified; Blunt Cut; 300 V; 7 A
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP6-26P-16-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers
System cable - 706-3057/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details