L-com, Inc. Waterproof USB 3.0 Cable Assembly, IP67 B Male Plug to Standard B Male Plug, 30/24AWG, PVC, Black, 0.75M U3A00017-075M

Description
As USB interconnect systems gain in popularity, so too do the demands on the cabling systems. L-com's U3A00017 series of waterproof cables can prevent costly repairs that are sometimes necessary when contaminants such as water and dust destroy standard, unprotected USB connectors. These IP67 rated cables feature waterproof connectors to standard connectors. IP67 Male versions are shrouded and IP67 female versions are bulkhead and panel mount capable. Mates and dust caps are also available as are fully shielded, die-cast metal connectors for a full 360° shield that can ground to a panel or enclosure. Most options are available in USB 2.0 and USB 3.0 standards. Browse L-com's industry leading selection of waterproof cables to find the exact USB type your application requires or contact us for a custom solution today. Features Waterproof USB B male to standard USB B male; revision 3.0 compliant Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate; UL 20276 UV resistant jacket is appropriate for outdoor use 30 micro inch gold contact plating provides reliable connections even over repeated mating cycles Rugged molded back-shells ensures durability Standard lengths are 0.75, 1.0 and 1.5 meters Application Industrial or factory automation Process engineering Data acquisition or PLC communications Outdoor, industrial or harsh environment use Test and measurement
Datasheet
Description
As USB interconnect systems gain in popularity, so too do the demands on the cabling systems. L-com's U3A00017 series of waterproof cables can prevent costly repairs that are sometimes necessary when contaminants such as water and dust destroy standard, unprotected USB connectors. These IP67 rated cables feature waterproof connectors to standard connectors. IP67 Male versions are shrouded and IP67 female versions are bulkhead and panel mount capable. Mates and dust caps are also available as are fully shielded, die-cast metal connectors for a full 360° shield that can ground to a panel or enclosure. Most options are available in USB 2.0 and USB 3.0 standards. Browse L-com's industry leading selection of waterproof cables to find the exact USB type your application requires or contact us for a custom solution today. Features Waterproof USB B male to standard USB B male; revision 3.0 compliant Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate; UL 20276 UV resistant jacket is appropriate for outdoor use 30 micro inch gold contact plating provides reliable connections even over repeated mating cycles Rugged molded back-shells ensures durability Standard lengths are 0.75, 1.0 and 1.5 meters Application Industrial or factory automation Process engineering Data acquisition or PLC communications Outdoor, industrial or harsh environment use Test and measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB 3.0 Cable Assembly, IP67 B Male Plug to Standard B Male Plug, 30/24AWG, PVC, Black, 0.75M - U3A00017-075M - L-com, Inc.
North Andover, MA, United States
Waterproof USB 3.0 Cable Assembly, IP67 B Male Plug to Standard B Male Plug, 30/24AWG, PVC, Black, 0.75M
U3A00017-075M
Waterproof USB 3.0 Cable Assembly, IP67 B Male Plug to Standard B Male Plug, 30/24AWG, PVC, Black, 0.75M U3A00017-075M
As USB interconnect systems gain in popularity, so too do the demands on the cabling systems. L-com's U3A00017 series of waterproof cables can prevent costly repairs that are sometimes necessary when contaminants such as water and dust destroy standard, unprotected USB connectors. These IP67 rated cables feature waterproof connectors to standard connectors. IP67 Male versions are shrouded and IP67 female versions are bulkhead and panel mount capable. Mates and dust caps are also available as are fully shielded, die-cast metal connectors for a full 360° shield that can ground to a panel or enclosure. Most options are available in USB 2.0 and USB 3.0 standards. Browse L-com's industry leading selection of waterproof cables to find the exact USB type your application requires or contact us for a custom solution today. Features Waterproof USB B male to standard USB B male; revision 3.0 compliant Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate; UL 20276 UV resistant jacket is appropriate for outdoor use 30 micro inch gold contact plating provides reliable connections even over repeated mating cycles Rugged molded back-shells ensures durability Standard lengths are 0.75, 1.0 and 1.5 meters Application Industrial or factory automation Process engineering Data acquisition or PLC communications Outdoor, industrial or harsh environment use Test and measurement

As USB interconnect systems gain in popularity, so too do the demands on the cabling systems. L-com's U3A00017 series of waterproof cables can prevent costly repairs that are sometimes necessary when contaminants such as water and dust destroy standard, unprotected USB connectors. These IP67 rated cables feature waterproof connectors to standard connectors. IP67 Male versions are shrouded and IP67 female versions are bulkhead and panel mount capable. Mates and dust caps are also available as are fully shielded, die-cast metal connectors for a full 360° shield that can ground to a panel or enclosure. Most options are available in USB 2.0 and USB 3.0 standards. Browse L-com's industry leading selection of waterproof cables to find the exact USB type your application requires or contact us for a custom solution today.

Features

  • Waterproof USB B male to standard USB B male; revision 3.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating when mated properly to ensure protection against water, dust and particulate; UL 20276 UV resistant jacket is appropriate for outdoor use
  • 30 micro inch gold contact plating provides reliable connections even over repeated mating cycles
  • Rugged molded back-shells ensures durability
  • Standard lengths are 0.75, 1.0 and 1.5 meters

Application

  • Industrial or factory automation
  • Process engineering
  • Data acquisition or PLC communications
  • Outdoor, industrial or harsh environment use
  • Test and measurement
Supplier's Site
Usb Cable, 3.0 B Plug-B Plug, 29.5; Connector To Connector L-Com - 84AH1962 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 B Plug-B Plug, 29.5; Connector To Connector L-Com
84AH1962
Usb Cable, 3.0 B Plug-B Plug, 29.5; Connector To Connector L-Com 84AH1962
USB CABLE, 3.0 B PLUG-B PLUG, 29.5"; Connector to Connector:Type B Plug to Type B Plug; Cable Length - Metric:750mm; Cable Length - Imperial:29.5"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 B PLUG-B PLUG, 29.5"; Connector to Connector:Type B Plug to Type B Plug; Cable Length - Metric:750mm; Cable Length - Imperial:29.5"; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00017-075M 84AH1962
Product Name Waterproof USB 3.0 Cable Assembly, IP67 B Male Plug to Standard B Male Plug, 30/24AWG, PVC, Black, 0.75M Usb Cable, 3.0 B Plug-B Plug, 29.5; Connector To Connector L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Cable Assemblies - Video Cables (DVI, HDMI) - 1721007-06 - Acme Chip Technology Co., Limited
Specs
Product Type DVI Cable
Cable Shielding Shielded
Cable Length 6 ft (18.29 dm)
View Details