L-com, Inc. USB 3.0 cable A-A male w/ferrites 0.5M U3A00008-05M

Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue USB Type A male to USB Type A male Application Data Storage Video Transfer Data Acquisition
Datasheet
Description
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue USB Type A male to USB Type A male Application Data Storage Video Transfer Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 cable A-A male w/ferrites 0.5M - U3A00008-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 cable A-A male w/ferrites 0.5M
U3A00008-05M
USB 3.0 cable A-A male w/ferrites 0.5M U3A00008-05M
L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Features Transfer rates up to 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color is blue USB Type A male to USB Type A male Application Data Storage Video Transfer Data Acquisition

L-com offers a wide selection of USB 3.0 cable assemblies off the shelf for same day shipping. Our USB 3.0 cable selection includes USB 3.0 male to male cable assemblies with ferrites, Type A to Type A, Type A to Type C, Type A to Micro B USB 3.0 Connectors. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

Features

  • Transfer rates up to 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color is blue
  • USB Type A male to USB Type A male

Application

  • Data Storage
  • Video Transfer
  • Data Acquisition
Supplier's Site
Cable, Usb 3.0 A-A Plug, 0.5M, Blue; Connector A L-Com - 44AC0191 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0 A-A Plug, 0.5M, Blue; Connector A L-Com
44AC0191
Cable, Usb 3.0 A-A Plug, 0.5M, Blue; Connector A L-Com 44AC0191
CABLE, USB 3.0 A-A PLUG, 0.5M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

CABLE, USB 3.0 A-A PLUG, 0.5M, BLUE; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00008-05M 44AC0191
Product Name USB 3.0 cable A-A male w/ferrites 0.5M Cable, Usb 3.0 A-A Plug, 0.5M, Blue; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details