L-com, Inc. USB 3.0 Latching Type A male to male 1M Cable Assembly U3A00005-1M

Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 3.0 compliant, this cable contains two 24 AWG power conductors and two 30 AWG shielded pair for the data lines and one unshielded twisted pair 30AWG. Color is blue. Features Unique latching feature provides a secure connection to any USB type A jack 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles 2X, Twisted pair, 30AWG with ALUM/POLY Foil Shield and Drain wire. One Unshielded Twisted Pair, 30AWG. 2 COND., 24AWG. Available in lengths of 0.3, 0.5, 0.75, 1 and 1.5 meters Color Blue Application PC Peripheral Interconnects Confined space USB applications Data Acquisition Portable Data Storage Test and Measurement
Datasheet
Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 3.0 compliant, this cable contains two 24 AWG power conductors and two 30 AWG shielded pair for the data lines and one unshielded twisted pair 30AWG. Color is blue. Features Unique latching feature provides a secure connection to any USB type A jack 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles 2X, Twisted pair, 30AWG with ALUM/POLY Foil Shield and Drain wire. One Unshielded Twisted Pair, 30AWG. 2 COND., 24AWG. Available in lengths of 0.3, 0.5, 0.75, 1 and 1.5 meters Color Blue Application PC Peripheral Interconnects Confined space USB applications Data Acquisition Portable Data Storage Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Latching Type A male to male 1M Cable Assembly - U3A00005-1M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Latching Type A male to male 1M Cable Assembly
U3A00005-1M
USB 3.0 Latching Type A male to male 1M Cable Assembly U3A00005-1M
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 3.0 compliant, this cable contains two 24 AWG power conductors and two 30 AWG shielded pair for the data lines and one unshielded twisted pair 30AWG. Color is blue. Features Unique latching feature provides a secure connection to any USB type A jack 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles 2X, Twisted pair, 30AWG with ALUM/POLY Foil Shield and Drain wire. One Unshielded Twisted Pair, 30AWG. 2 COND., 24AWG. Available in lengths of 0.3, 0.5, 0.75, 1 and 1.5 meters Color Blue Application PC Peripheral Interconnects Confined space USB applications Data Acquisition Portable Data Storage Test and Measurement

These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 3.0 compliant, this cable contains two 24 AWG power conductors and two 30 AWG shielded pair for the data lines and one unshielded twisted pair 30AWG. Color is blue.

Features

  • Unique latching feature provides a secure connection to any USB type A jack
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • 2X, Twisted pair, 30AWG with ALUM/POLY Foil Shield and Drain wire. One Unshielded Twisted Pair, 30AWG. 2 COND., 24AWG.
  • Available in lengths of 0.3, 0.5, 0.75, 1 and 1.5 meters
  • Color Blue

Application

  • PC Peripheral Interconnects
  • Confined space USB applications
  • Data Acquisition
  • Portable Data Storage
  • Test and Measurement
Supplier's Site
Usb 3.0 Latching Type A Male To Male 1M Cable Assembly Rohs Compliant L-Com - 23AH2673 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Latching Type A Male To Male 1M Cable Assembly Rohs Compliant L-Com
23AH2673
Usb 3.0 Latching Type A Male To Male 1M Cable Assembly Rohs Compliant L-Com 23AH2673
USB 3.0 LATCHING TYPE A MALE TO MALE 1M CABLE ASSEMBLY ROHS COMPLIANT: YES

USB 3.0 LATCHING TYPE A MALE TO MALE 1M CABLE ASSEMBLY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00005-1M 23AH2673
Product Name USB 3.0 Latching Type A male to male 1M Cable Assembly Usb 3.0 Latching Type A Male To Male 1M Cable Assembly Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 1FT Length - 3025033-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1 ft (3.05 dm)
View Details
5 suppliers