L-com, Inc. USB 3.0 Latching Type A male to male 0.5M Cable Assembly U3A00005-05M

Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 3.0 compliant, this cable contains two 24 AWG power conductors and two 30 AWG shielded pair for the data lines and one unshielded twisted pair 30AWG. Color is blue. Features Unique latching feature provides a secure connection to any USB type A jack 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles 2X, Twisted pair, 30AWG with ALUM/POLY Foil Shield and Drain wire. One Unshielded Twisted Pair, 30AWG. 2 COND., 24AWG. Available in lengths of 0.3, 0.5, 0.75, 1 and 1.5 meters Color Blue Application PC Peripheral Interconnects Confined space USB applications Data Acquisition Portable Data Storage Test and Measurement
Datasheet
Description
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 3.0 compliant, this cable contains two 24 AWG power conductors and two 30 AWG shielded pair for the data lines and one unshielded twisted pair 30AWG. Color is blue. Features Unique latching feature provides a secure connection to any USB type A jack 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles 2X, Twisted pair, 30AWG with ALUM/POLY Foil Shield and Drain wire. One Unshielded Twisted Pair, 30AWG. 2 COND., 24AWG. Available in lengths of 0.3, 0.5, 0.75, 1 and 1.5 meters Color Blue Application PC Peripheral Interconnects Confined space USB applications Data Acquisition Portable Data Storage Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Latching Type A male to male 0.5M Cable Assembly - U3A00005-05M - L-com, Inc.
North Andover, MA, United States
USB 3.0 Latching Type A male to male 0.5M Cable Assembly
U3A00005-05M
USB 3.0 Latching Type A male to male 0.5M Cable Assembly U3A00005-05M
These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 3.0 compliant, this cable contains two 24 AWG power conductors and two 30 AWG shielded pair for the data lines and one unshielded twisted pair 30AWG. Color is blue. Features Unique latching feature provides a secure connection to any USB type A jack 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles 2X, Twisted pair, 30AWG with ALUM/POLY Foil Shield and Drain wire. One Unshielded Twisted Pair, 30AWG. 2 COND., 24AWG. Available in lengths of 0.3, 0.5, 0.75, 1 and 1.5 meters Color Blue Application PC Peripheral Interconnects Confined space USB applications Data Acquisition Portable Data Storage Test and Measurement

These unique cable assemblies feature two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 3.0 compliant, this cable contains two 24 AWG power conductors and two 30 AWG shielded pair for the data lines and one unshielded twisted pair 30AWG. Color is blue.

Features

  • Unique latching feature provides a secure connection to any USB type A jack
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • 2X, Twisted pair, 30AWG with ALUM/POLY Foil Shield and Drain wire. One Unshielded Twisted Pair, 30AWG. 2 COND., 24AWG.
  • Available in lengths of 0.3, 0.5, 0.75, 1 and 1.5 meters
  • Color Blue

Application

  • PC Peripheral Interconnects
  • Confined space USB applications
  • Data Acquisition
  • Portable Data Storage
  • Test and Measurement
Supplier's Site
Usb 3.0 Latching Type A Male To Male 0.5M Cable Assembly Rohs Compliant L-Com - 23AH2671 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Latching Type A Male To Male 0.5M Cable Assembly Rohs Compliant L-Com
23AH2671
Usb 3.0 Latching Type A Male To Male 0.5M Cable Assembly Rohs Compliant L-Com 23AH2671
USB 3.0 LATCHING TYPE A MALE TO MALE 0.5M CABLE ASSEMBLY ROHS COMPLIANT: YES

USB 3.0 LATCHING TYPE A MALE TO MALE 0.5M CABLE ASSEMBLY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U3A00005-05M 23AH2671
Product Name USB 3.0 Latching Type A male to male 0.5M Cable Assembly Usb 3.0 Latching Type A Male To Male 0.5M Cable Assembly Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details