L-com, Inc. LSZH USB Revision 2.0 Compliant Bulk Cable 100ft Spool 28/28 U2D00002-100F

Description
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in 100, 500 and 1,000 foot lengths; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Military, Shipboard, Aerospace
Description
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in 100, 500 and 1,000 foot lengths; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Military, Shipboard, Aerospace

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Revision 2.0 Compliant Bulk Cable 100ft Spool 28/28 - U2D00002-100F - L-com, Inc.
North Andover, MA, United States
LSZH USB Revision 2.0 Compliant Bulk Cable 100ft Spool 28/28
U2D00002-100F
LSZH USB Revision 2.0 Compliant Bulk Cable 100ft Spool 28/28 U2D00002-100F
Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in 100, 500 and 1,000 foot lengths; color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition Military, Shipboard, Aerospace

Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB 2.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in 100, 500 and 1,000 foot lengths; color is black

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Military, Shipboard, Aerospace
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Multiconductor Cables
Product Number U2D00002-100F
Product Name LSZH USB Revision 2.0 Compliant Bulk Cable 100ft Spool 28/28
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534019 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details