L-com, Inc. LSZH USB cable with Ferrites Type A male to Type A Female 0.5M U2A00017-05M

Description
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps with ferrites. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals and addition of ferrites to quiet any unwanted EMI emissions. Twisted pair data lines help reduce crosstalk while 25 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Ferrites for reduction in EMI emissions Available in 0.3, 0.5, 1,2,3 & 5 meter lengths; color is black Application Confined space Military Shipboard Aerospace
Datasheet
Description
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps with ferrites. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals and addition of ferrites to quiet any unwanted EMI emissions. Twisted pair data lines help reduce crosstalk while 25 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Ferrites for reduction in EMI emissions Available in 0.3, 0.5, 1,2,3 & 5 meter lengths; color is black Application Confined space Military Shipboard Aerospace
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSZH USB cable with Ferrites Type A male to Type A Female 0.5M - U2A00017-05M - L-com, Inc.
North Andover, MA, United States
LSZH USB cable with Ferrites Type A male to Type A Female 0.5M
U2A00017-05M
LSZH USB cable with Ferrites Type A male to Type A Female 0.5M U2A00017-05M
Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps with ferrites. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals and addition of ferrites to quiet any unwanted EMI emissions. Twisted pair data lines help reduce crosstalk while 25 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Ferrites for reduction in EMI emissions Available in 0.3, 0.5, 1,2,3 & 5 meter lengths; color is black Application Confined space Military Shipboard Aerospace

Highest quality USB cables featuring low smoke zero halogen cable jacket material allow for transfer rates up to 480 Mbps with ferrites. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals and addition of ferrites to quiet any unwanted EMI emissions. Twisted pair data lines help reduce crosstalk while 25 AWG power conductors enable maximum power transfer from host to peripheral. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB Revision 1.0, 1.1, and 2.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Ferrites for reduction in EMI emissions
  • Available in 0.3, 0.5, 1,2,3 & 5 meter lengths; color is black

Application

  • Confined space
  • Military
  • Shipboard
  • Aerospace
Supplier's Site
Usb Cable, 2.0 Type A Rcpt-Plug, 19.7; Connector A L-Com - 78AC5246 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A Rcpt-Plug, 19.7; Connector A L-Com
78AC5246
Usb Cable, 2.0 Type A Rcpt-Plug, 19.7; Connector A L-Com 78AC5246
USB CABLE, 2.0 TYPE A RCPT-PLUG, 19.7"; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A RCPT-PLUG, 19.7"; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00017-05M 78AC5246
Product Name LSZH USB cable with Ferrites Type A male to Type A Female 0.5M Usb Cable, 2.0 Type A Rcpt-Plug, 19.7; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 10FT Length - 3021017-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers