L-com, Inc. Waterproof USB Type A/A Cable Assembly 1M U2A00009-1M

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Bayonet style couplings and O-ring seals provide IP67 rating insuring protection against water and dust Rugged molded backshells insure durability Standard lengths are 05, 1, 2, 3, and 5 meters. Waterproof USB A male to standard USB A male connectors, revision 2.0 compliant Application Data Acquisition Industrial Automation Process Engineering Test and Measurement
Datasheet
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Bayonet style couplings and O-ring seals provide IP67 rating insuring protection against water and dust Rugged molded backshells insure durability Standard lengths are 05, 1, 2, 3, and 5 meters. Waterproof USB A male to standard USB A male connectors, revision 2.0 compliant Application Data Acquisition Industrial Automation Process Engineering Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB Type A/A Cable Assembly 1M - U2A00009-1M - L-com, Inc.
North Andover, MA, United States
Waterproof USB Type A/A Cable Assembly 1M
U2A00009-1M
Waterproof USB Type A/A Cable Assembly 1M U2A00009-1M
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Bayonet style couplings and O-ring seals provide IP67 rating insuring protection against water and dust Rugged molded backshells insure durability Standard lengths are 05, 1, 2, 3, and 5 meters. Waterproof USB A male to standard USB A male connectors, revision 2.0 compliant Application Data Acquisition Industrial Automation Process Engineering Test and Measurement

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available.

Features

  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles.
  • Bayonet style couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • Rugged molded backshells insure durability
  • Standard lengths are 05, 1, 2, 3, and 5 meters.
  • Waterproof USB A male to standard USB A male connectors, revision 2.0 compliant

Application

  • Data Acquisition
  • Industrial Automation
  • Process Engineering
  • Test and Measurement
Supplier's Site
Usb Cable, 2.0 A Plug-Plug, 3.3Ft, Black; Connector A L-Com - 57AC6223 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Plug, 3.3Ft, Black; Connector A L-Com
57AC6223
Usb Cable, 2.0 A Plug-Plug, 3.3Ft, Black; Connector A L-Com 57AC6223
USB CABLE, 2.0 A PLUG-PLUG, 3.3FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-PLUG, 3.3FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00009-1M 57AC6223
Product Name Waterproof USB Type A/A Cable Assembly 1M Usb Cable, 2.0 A Plug-Plug, 3.3Ft, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details