L-com, Inc. USB A Female Panel Mount to Type A Male 90 Degree Down 72" U2A00007-72I

Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Application PC Peripheral Interconnects Data Acquisition Entertainment Test and Measurement
Datasheet
Description
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Application PC Peripheral Interconnects Data Acquisition Entertainment Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB A Female Panel Mount to Type A Male 90 Degree Down 72
North Andover, MA, United States
USB A Female Panel Mount to Type A Male 90 Degree Down 72"
U2A00007-72I
USB A Female Panel Mount to Type A Male 90 Degree Down 72" U2A00007-72I
Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Application PC Peripheral Interconnects Data Acquisition Entertainment Test and Measurement

Newly designed USB 2.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440).

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB 2.0 cables to be passed through panels or enclosures
  • Color Light Gray
  • Screw mount for secure installations
  • Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths

Application

  • PC Peripheral Interconnects
  • Data Acquisition
  • Entertainment
  • Test and Measurement
Supplier's Site
Usb Cable, 2.0 A Plug-Rcpt, 72, Grey; Connector A L-Com - 54AC6741 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Rcpt, 72, Grey; Connector A L-Com
54AC6741
Usb Cable, 2.0 A Plug-Rcpt, 72, Grey; Connector A L-Com 54AC6741
USB CABLE, 2.0 A PLUG-RCPT, 72", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:72"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-RCPT, 72", GREY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:72"; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number U2A00007-72I 54AC6741
Product Name USB A Female Panel Mount to Type A Male 90 Degree Down 72" Usb Cable, 2.0 A Plug-Rcpt, 72, Grey; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details