L-com, Inc. Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 M / M12 M, 3.0m TRG501-T4T-3M

Description
Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet Sensor and actuators Test equipment
Description
Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet Sensor and actuators Test equipment

Suppliers

Company
Product
Description
Supplier Links
Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 M / M12 M, 3.0m - TRG501-T4T-3M - L-com, Inc.
North Andover, MA, United States
Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 M / M12 M, 3.0m
TRG501-T4T-3M
Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 M / M12 M, 3.0m TRG501-T4T-3M
Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating M12 connectors are IP68 rated when properly mated to protect against liquids and particulate Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths Application I/O connectivity Industrial control and factory automation Industrial Ethernet, EtherCat or Profinet Sensor and actuators Test equipment

Introducing L-com's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications.

Features

  • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • Double shielded braid + foil design for maximum protection from EMI/RFI; D-code assemblies are rated to Category 5e
  • Industrial Outdoor FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V with CMX burn rating
  • M12 connectors are IP68 rated when properly mated to protect against liquids and particulate
  • Not finding the length you're looking for? Visit our Custom Cable Configurator to create your own lengths

Application

  • I/O connectivity
  • Industrial control and factory automation
  • Industrial Ethernet, EtherCat or Profinet
  • Sensor and actuators
  • Test equipment
Supplier's Site
C5E M12D M/m Tpe 24 Tel 3M L-Com - 23AK9180 - Newark, An Avnet Company
Chicago, IL, United States
C5E M12D M/m Tpe 24 Tel 3M L-Com
23AK9180
C5E M12D M/m Tpe 24 Tel 3M L-Com 23AK9180
C5E M12D M/M TPE 24 TEL 3M

C5E M12D M/M TPE 24 TEL 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRG501-T4T-3M 23AK9180
Product Name Category 5e M12 4 Position D code SF/UTP Industrial Cable, M12 M / M12 M, 3.0m C5E M12D M/m Tpe 24 Tel 3M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, single-end, no Latches - G125-MC12005L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q540-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details