L-com, Inc. Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 75.0 ft TRDU45SCR-75

Description
For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Aluminized Polyester Shield for protection from EMI Same day shipping on most items; Order online today! Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications Non-booted shielded RJ11 plug for simple connection to equipment Application 10/100BASE-TX Factory Automation Harsh Environment applications Industrial Ethernet Process Industry applications
Description
For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Aluminized Polyester Shield for protection from EMI Same day shipping on most items; Order online today! Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications Non-booted shielded RJ11 plug for simple connection to equipment Application 10/100BASE-TX Factory Automation Harsh Environment applications Industrial Ethernet Process Industry applications

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 75.0 ft - TRDU45SCR-75 - L-com, Inc.
North Andover, MA, United States
Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 75.0 ft
TRDU45SCR-75
Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 75.0 ft TRDU45SCR-75
For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Aluminized Polyester Shield for protection from EMI Same day shipping on most items; Order online today! Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications Non-booted shielded RJ11 plug for simple connection to equipment Application 10/100BASE-TX Factory Automation Harsh Environment applications Industrial Ethernet Process Industry applications

For protection against EMI/RFI interference choose L-com's Shielded Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair shielded Category 5E rated cable and shielded RJ11 plugs, your voice and data signal is protected from interference. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • 2-Pair stranded Category 5E cable for compatibility with today's phone systems
  • Aluminized Polyester Shield for protection from EMI
  • Same day shipping on most items; Order online today!
  • Shielded Category 5E RJ11 USOC wired patch cables for voice and data applications
  • Non-booted shielded RJ11 plug for simple connection to equipment

Application

  • 10/100BASE-TX
  • Factory Automation
  • Harsh Environment applications
  • Industrial Ethernet
  • Process Industry applications
Supplier's Site
Cbl Rj11/rj11 Cat5E Shield 75 L-Com - 23T8753 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj11/rj11 Cat5E Shield 75 L-Com
23T8753
Cbl Rj11/rj11 Cat5E Shield 75 L-Com 23T8753
CBL RJ11/RJ11 CAT5E SHIELD 75

CBL RJ11/RJ11 CAT5E SHIELD 75

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDU45SCR-75 23T8753
Product Name Shielded Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 75.0 ft Cbl Rj11/rj11 Cat5E Shield 75 L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details