Qualtek Electronics Corp. Power, Line Cables and Extension Cords 228003-01

Description
8.20' (2.50m) Power Cord Black NEMA 6-20P To IEC 320-C19 SJT
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black NEMA 6-20P To IEC 320-C19 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q1120-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q1120-ND
Power, Line Cables and Extension Cords Q1120-ND
8.20' (2.50m) Power Cord Black NEMA 6-20P To IEC 320-C19 SJT

8.20' (2.50m) Power Cord Black NEMA 6-20P To IEC 320-C19 SJT

Buy Now Datasheet
Power Cord, Nema 6-20P-Iec C19, 98; Connector To Connector Qualtek Electronics - 17B6508 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 6-20P-Iec C19, 98; Connector To Connector Qualtek Electronics
17B6508
Power Cord, Nema 6-20P-Iec C19, 98; Connector To Connector Qualtek Electronics 17B6508
POWER CORD, NEMA 6-20P-IEC C19, 98"; Connector to Connector:NEMA 6-20P to IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98" RoHS Compliant: Yes

POWER CORD, NEMA 6-20P-IEC C19, 98"; Connector to Connector:NEMA 6-20P to IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number Q1120-ND 17B6508
Product Name Power, Line Cables and Extension Cords Power Cord, Nema 6-20P-Iec C19, 98; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Connector Type IEC 320-C19 NEMA 6-20P to IEC 60320 C19
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details