L-com, Inc. Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 10.0 ft TRDU45-10

Description
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Category 5E RJ11 patch cables for voice and data applications Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications
Description
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Category 5E RJ11 patch cables for voice and data applications Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications

Suppliers

Company
Product
Description
Supplier Links
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 10.0 ft - TRDU45-10 - L-com, Inc.
North Andover, MA, United States
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 10.0 ft
TRDU45-10
Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 10.0 ft TRDU45-10
Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features 2-Pair stranded Category 5E cable for compatibility with today's phone systems Category 5E RJ11 patch cables for voice and data applications Non-booted RJ11 plug for simple connection to equipment Same day shipping on most items; Order online today! USOC wired for compatible with telephone voice and data applications

Realistic pricing and high quality is what makes L-com's Category 5E Voice and Data Patch Cables the right choice. Made with 2-Pair Category 5E rated cable and RJ11 plugs, this series is USOC wired for usage with modern telephone systems. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • 2-Pair stranded Category 5E cable for compatibility with today's phone systems
  • Category 5E RJ11 patch cables for voice and data applications
  • Non-booted RJ11 plug for simple connection to equipment
  • Same day shipping on most items; Order online today!
  • USOC wired for compatible with telephone voice and data applications
Supplier's Site
Cbl Rj11/rj11 Cat5 Usoc4 10 L-Com - 90M1579 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj11/rj11 Cat5 Usoc4 10 L-Com
90M1579
Cbl Rj11/rj11 Cat5 Usoc4 10 L-Com 90M1579
CBL RJ11/RJ11 CAT5 USOC4 10

CBL RJ11/RJ11 CAT5 USOC4 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDU45-10 90M1579
Product Name Cat. 5 USOC-4 Patch Cable, RJ11 / RJ11, 10.0 ft Cbl Rj11/rj11 Cat5 Usoc4 10 L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7WWB-3710M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers