L-com, Inc. Economy Category 5E Patch Cable, RJ45 / RJ45, Blue 3.0 ft TRDE815BLU-3

Description
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Your choice of up to four different colors; This cable color is blue Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
Description
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Your choice of up to four different colors; This cable color is blue Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility

Suppliers

Company
Product
Description
Supplier Links
Economy Category 5E Patch Cable, RJ45 / RJ45, Blue 3.0 ft - TRDE815BLU-3 - L-com, Inc.
North Andover, MA, United States
Economy Category 5E Patch Cable, RJ45 / RJ45, Blue 3.0 ft
TRDE815BLU-3
Economy Category 5E Patch Cable, RJ45 / RJ45, Blue 3.0 ft TRDE815BLU-3
These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Economical 15u gold plated plugs Your choice of up to four different colors; This cable color is blue Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility

These Category 5E molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 5E performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs!

Features

  • Economical 15u gold plated plugs
  • Your choice of up to four different colors; This cable color is blue
  • Category 5E performance for Hi-speed networking applications
  • Molded snagless boot with an easy to depress latch makes patching easier
  • UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 3 ; Lan Category L-Com - 28X8506 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 3 ; Lan Category L-Com
28X8506
Enet Cord, Cat5E, Rj45 Plug-Plug, 3 ; Lan Category L-Com 28X8506
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 3 ; LAN Category:Cat5e; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRDE815 Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 3 ; LAN Category:Cat5e; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRDE815 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDE815BLU-3 28X8506
Product Name Economy Category 5E Patch Cable, RJ45 / RJ45, Blue 3.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 3 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details