L-com, Inc. Economy Category 6 Patch Cable, RJ45 / RJ45, Red 7.0 ft TRDE695RED-7

Description
These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications Molded snagless boot with an easy to depress latch makes patching easier UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Economical 15u gold plated plugs Your choice of up to four different colors; This cable color is red Application 10/100/1000 applications 802.3ab Gigabit Ethernet 1000Base-T High speed LAN applications
Description
These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications Molded snagless boot with an easy to depress latch makes patching easier UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Economical 15u gold plated plugs Your choice of up to four different colors; This cable color is red Application 10/100/1000 applications 802.3ab Gigabit Ethernet 1000Base-T High speed LAN applications

Suppliers

Company
Product
Description
Supplier Links
Economy Category 6 Patch Cable, RJ45 / RJ45, Red 7.0 ft - TRDE695RED-7 - L-com, Inc.
North Andover, MA, United States
Economy Category 6 Patch Cable, RJ45 / RJ45, Red 7.0 ft
TRDE695RED-7
Economy Category 6 Patch Cable, RJ45 / RJ45, Red 7.0 ft TRDE695RED-7
These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs! Features Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications Molded snagless boot with an easy to depress latch makes patching easier UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility Economical 15u gold plated plugs Your choice of up to four different colors; This cable color is red Application 10/100/1000 applications 802.3ab Gigabit Ethernet 1000Base-T High speed LAN applications

These Category 6 molded Ethernet patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each Ethernet patch cable is tested for Category 6 performance to ensure you get maximum speed out of your network. These economy class cables are made with 26AWG conductors and 15u gold plated plugs. Contact us today for your next Ethernet patch cable needs!

Features

  • Category 6 RJ45 patch cables for high-speed Ethernet and Gigabit applications
  • Molded snagless boot with an easy to depress latch makes patching easier
  • UTP (unshielded twisted pair) 26AWG stranded conductors for extra flexibility
  • Economical 15u gold plated plugs
  • Your choice of up to four different colors; This cable color is red

Application

  • 10/100/1000 applications
  • 802.3ab Gigabit Ethernet
  • 1000Base-T
  • High speed LAN applications
Supplier's Site
Enet Cord, Cat6, Rj45 Plug-Plug, 7 ; Lan Category L-Com - 28X8493 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 Plug-Plug, 7 ; Lan Category L-Com
28X8493
Enet Cord, Cat6, Rj45 Plug-Plug, 7 ; Lan Category L-Com 28X8493
ENET CORD, CAT6, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat6; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRDE695 Series

ENET CORD, CAT6, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat6; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRDE695 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRDE695RED-7 28X8493
Product Name Economy Category 6 Patch Cable, RJ45 / RJ45, Red 7.0 ft Enet Cord, Cat6, Rj45 Plug-Plug, 7 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details