L-com, Inc. Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 20.0 ft TRD855XCR-20

Description
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink
Description
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 20.0 ft - TRD855XCR-20 - L-com, Inc.
North Andover, MA, United States
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 20.0 ft
TRD855XCR-20
Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 20.0 ft TRD855XCR-20
For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today! Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 cross-wired to uplink between hubs and switches 26AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

For protection against EMI/RFI interference L-com's Shielded Cross-over Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is EIA568 Cross wired to uplink between hubs and switches. Larger volume quotations are available; Contact us today!

Features

  • Category 5E rated for High Speed Network Performance
  • Aluminized Polyester Shield for protection from EMI
  • EIA568 cross-wired to uplink between hubs and switches
  • 26AWG stranded conductors for flexibility
  • Available in lengths from 2 Ft to 100

Application

  • LAN
  • 10/100 Ethernet
  • Hub/switch uplink
Supplier's Site
Cbl Rj45 Shld X-Over Cat5E 20 L-Com - 23T9505 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45 Shld X-Over Cat5E 20 L-Com
23T9505
Cbl Rj45 Shld X-Over Cat5E 20 L-Com 23T9505
CBL RJ45 SHLD X-OVER CAT5E 20

CBL RJ45 SHLD X-OVER CAT5E 20

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855XCR-20 23T9505
Product Name Shielded Cat. 5E Cross-Over Patch Cable, RJ45 / RJ45, 20.0 ft Cbl Rj45 Shld X-Over Cat5E 20 L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details