L-com, Inc. Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 75.0 ft TRD855SIG-75

Description
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet
Description
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 75.0 ft - TRD855SIG-75 - L-com, Inc.
North Andover, MA, United States
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 75.0 ft
TRD855SIG-75
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 75.0 ft TRD855SIG-75
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day.

Features

  • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments
  • Foil plus Braid Shielding for maximum EMI/RFI protection
  • 24AWG Solid conductors for termination to IDC blocks where required
  • Exceeds EIA568 Category 5E requirements for high speed networks
  • Stock lengths up to 300 ft for direct runs to equipment

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Patch Cord, Cat 5E Double Shielded, 75Ft, Grey; Lan Category L-Com - 90M1816 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E Double Shielded, 75Ft, Grey; Lan Category L-Com
90M1816
Patch Cord, Cat 5E Double Shielded, 75Ft, Grey; Lan Category L-Com 90M1816
PATCH CORD, CAT 5E DOUBLE SHIELDED, 75FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 5E DOUBLE SHIELDED, 75FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855SIG-75 90M1816
Product Name Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 75.0 ft Patch Cord, Cat 5E Double Shielded, 75Ft, Grey; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Shielding Foil Braid
Cable Length 75 ft (229 dm) 75.46 ft (230 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details