The 6014A series is a coaxial cable assembly with a 5-44 plug on one end and a 10-32 UNF-28 thread connector on the other, featuring a gray PVC jacket with a nominal outer diameter of 0.050 inches and a maximum operating temperature of 105°C (221°F). Cable lengths range from 1 to 25 feet with tolerances specified per length interval, and the assembly uses a 30 AWG center conductor with a tinned copper braid shield. The part number 6014A05 refers to a 5-foot variant within this series.
5-44 plug to 10-32 plug,Coaxial,PVC jacket,grey,general purpose
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 6014A05 |
| Product Name | Cable Assembly |
| Application | Instrumentation and Control |