For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day.
Features
Application
Category 5E RJ45 to RJ45 Double Shielded Patch Cords, Industrial Grade, 4 Pair Solid
These cords are a staple for terminating equipment in Industrial Ethernet environments. All cables are double shielded with foil and copper braid for full protection against EMI. 24 AWG solid conductors are used so that technicians can cut one end of the cord and terminate to 110 IDC connectors if necessary. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end. Gray riser (CMR) rated PVC jacket is extra durable for harsh environments. EIA568B wired.
Double shielded solid conductor features less flexible, can be punched into IDC connectors (110, 66, Krone).
CABLE RJ45/RJ45 CAT5E IND 7'
PATCH CORD, CAT5E, RJ45 PLUG, SSTP, 7FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TRD855SIG-7 | 70126226 | TRD855SIG-7 | 74M9839 |
| Product Name | Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 7.0 ft | Ind. Grade CAT 5E Double Shielded RJ45 LSZH Patch Cord, 7.0 ft. | Cable Assemblies - Modular Cables | Patch Cord, Cat5E, Rj45 Plug, Sstp, 7Ft, Grey; Lan Category L-Com |
| Application | LAN / Ethernet; Telecommunications | Networking | LAN / Ethernet | |
| Cable Type | Cat 5 | Cat 5 | Cat 5 | |
| Cable Shielding | Foil Braid | Foil Braid | Shielded | |
| Cable Length | 7 ft (21.34 dm) | 7 ft (21.34 dm) | 7 ft (21.34 dm) | 6.89 ft (21 dm) |