L-com, Inc. Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 25.0 ft TRD855SIG-25

Description
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet
Description
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 25.0 ft - TRD855SIG-25 - L-com, Inc.
North Andover, MA, United States
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 25.0 ft
TRD855SIG-25
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 25.0 ft TRD855SIG-25
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day.

Features

  • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments
  • Foil plus Braid Shielding for maximum EMI/RFI protection
  • 24AWG Solid conductors for termination to IDC blocks where required
  • Exceeds EIA568 Category 5E requirements for high speed networks
  • Stock lengths up to 300 ft for direct runs to equipment

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Patch Cord, Cat 5E Double Shielded, 25Ft, Grey; Lan Category L-Com - 39K4169 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E Double Shielded, 25Ft, Grey; Lan Category L-Com
39K4169
Patch Cord, Cat 5E Double Shielded, 25Ft, Grey; Lan Category L-Com 39K4169
PATCH CORD, CAT 5E DOUBLE SHIELDED, 25FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 5E DOUBLE SHIELDED, 25FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - TRD855SIG-25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD855SIG-25
Cable Assemblies - Modular Cables TRD855SIG-25
CABLE RJ45/RJ45 CAT5E IND 25'

CABLE RJ45/RJ45 CAT5E IND 25'

Supplier's Site
Ind. Grade CAT 5E Double Shielded RJ45 LSZH Patch Cord, 25.0 ft. - 70126227 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ind. Grade CAT 5E Double Shielded RJ45 LSZH Patch Cord, 25.0 ft.
70126227
Ind. Grade CAT 5E Double Shielded RJ45 LSZH Patch Cord, 25.0 ft. 70126227
Category 5E RJ45 to RJ45 Shielded Low Smoke Zero Halogen Patch Cord, 26 AWG These cords are a staple for terminating equipment in Industrial Ethernet environments. All cables are double shielded with foil and copper braid for full protection against EMI. 24 AWG solid conductors are used so that technicians can cut one end of the cord and terminate to 110 IDC connectors if necessary. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end. Gray riser (CMR) rated PVC jacket is extra durable for harsh environments. EIA568B wired. RJ45 to RJ45 shielded low smoke zero halogen patch cord. These screened (shielded) patch cords are great for a variety of electrically noisy environments where EMI is an issue. They utilize two or four pair cabling covered by a foil or foil+braid shield.

Category 5E RJ45 to RJ45 Shielded Low Smoke Zero Halogen Patch Cord, 26 AWG
These cords are a staple for terminating equipment in Industrial Ethernet environments. All cables are double shielded with foil and copper braid for full protection against EMI. 24 AWG solid conductors are used so that technicians can cut one end of the cord and terminate to 110 IDC connectors if necessary. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end. Gray riser (CMR) rated PVC jacket is extra durable for harsh environments. EIA568B wired.
RJ45 to RJ45 shielded low smoke zero halogen patch cord. These screened (shielded) patch cords are great for a variety of electrically noisy environments where EMI is an issue. They utilize two or four pair cabling covered by a foil or foil+braid shield.

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD855SIG-25 39K4169 TRD855SIG-25 70126227
Product Name Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 25.0 ft Patch Cord, Cat 5E Double Shielded, 25Ft, Grey; Lan Category L-Com Cable Assemblies - Modular Cables Ind. Grade CAT 5E Double Shielded RJ45 LSZH Patch Cord, 25.0 ft.
Application LAN / Ethernet; Telecommunications LAN / Ethernet Networking
Cable Type Cat 5 Cat 5 Cat 5
Cable Shielding Foil Braid Shielded Foil Braid
Cable Length 25 ft (76.2 dm) 24.93 ft (76 dm) 25 ft (76.2 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

7+7 Pos. Female DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FC11468F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Female BNC Breakout to XH and XHL Macro-Hooks - 1001XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details