L-com, Inc. Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 1.0 ft TRD855SIG-1

Description
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet
Description
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 1.0 ft - TRD855SIG-1 - L-com, Inc.
North Andover, MA, United States
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 1.0 ft
TRD855SIG-1
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 1.0 ft TRD855SIG-1
For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day. Features Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments Foil plus Braid Shielding for maximum EMI/RFI protection 24AWG Solid conductors for termination to IDC blocks where required Exceeds EIA568 Category 5E requirements for high speed networks Stock lengths up to 300 ft for direct runs to equipment Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

For maximum protection against EMI/RFI interference, L-com's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. L-com stocks lengths up to 300 ft and can ship most orders the same day.

Features

  • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments
  • Foil plus Braid Shielding for maximum EMI/RFI protection
  • 24AWG Solid conductors for termination to IDC blocks where required
  • Exceeds EIA568 Category 5E requirements for high speed networks
  • Stock lengths up to 300 ft for direct runs to equipment

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Category 5E Cable Assembly; Lan Category L-Com - 65H8297 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category L-Com
65H8297
Category 5E Cable Assembly; Lan Category L-Com 65H8297
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Grey; Product Range:-; Cable Length:1ft; Colour:Gray RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Grey; Product Range:-; Cable Length:1ft; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - TRD855SIG-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD855SIG-1
Cable Assemblies - Modular Cables TRD855SIG-1
CABLE RJ45/RJ45 CAT5E IND 1'

CABLE RJ45/RJ45 CAT5E IND 1'

Supplier's Site
Ind. Grade CAT 5E Double Shielded RJ45 LSZH Patch Cord, 1.0 ft. - 70126223 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ind. Grade CAT 5E Double Shielded RJ45 LSZH Patch Cord, 1.0 ft.
70126223
Ind. Grade CAT 5E Double Shielded RJ45 LSZH Patch Cord, 1.0 ft. 70126223
These cords are a staple for terminating equipment in Industrial Ethernet environments. All cables are double shielded with foil and copper braid for full protection against EMI. 24 AWG solid conductors are used so that technicians can cut one end of the cord and terminate to 110 IDC connectors if necessary. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end. Gray riser (CMR) rated PVC jacket is extra durable for harsh environments. EIA568B wired.

These cords are a staple for terminating equipment in Industrial Ethernet environments. All cables are double shielded with foil and copper braid for full protection against EMI. 24 AWG solid conductors are used so that technicians can cut one end of the cord and terminate to 110 IDC connectors if necessary. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end. Gray riser (CMR) rated PVC jacket is extra durable for harsh environments. EIA568B wired.

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD855SIG-1 65H8297 TRD855SIG-1 70126223
Product Name Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 1.0 ft Category 5E Cable Assembly; Lan Category L-Com Cable Assemblies - Modular Cables Ind. Grade CAT 5E Double Shielded RJ45 LSZH Patch Cord, 1.0 ft.
Application LAN / Ethernet; Telecommunications LAN / Ethernet Networking
Cable Type Cat 5 Cat 5 Cat 5
Cable Shielding Foil Braid Shielded Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - RF113 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details