L-com, Inc. Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Yellow 15.0 ft TRD855SCRY-15

Description
For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget. Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 Compliant for compatibility with your network 26AWG stranded conductors for flexibility Available in lengths from 1 Ft to 100 Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Description
For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget. Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 Compliant for compatibility with your network 26AWG stranded conductors for flexibility Available in lengths from 1 Ft to 100 Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Yellow 15.0 ft - TRD855SCRY-15 - L-com, Inc.
North Andover, MA, United States
Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Yellow 15.0 ft
TRD855SCRY-15
Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Yellow 15.0 ft TRD855SCRY-15
For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget. Features Category 5E rated for High Speed Network Performance Aluminized Polyester Shield for protection from EMI EIA568 Compliant for compatibility with your network 26AWG stranded conductors for flexibility Available in lengths from 1 Ft to 100 Ft Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

For Protection against EMI/RFI interference L-com's economical shielded patch cables are ideal. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget.

Features

  • Category 5E rated for High Speed Network Performance
  • Aluminized Polyester Shield for protection from EMI
  • EIA568 Compliant for compatibility with your network
  • 26AWG stranded conductors for flexibility
  • Available in lengths from 1 Ft to 100 Ft

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 15 ; Lan Category L-Com - 23T9440 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 15 ; Lan Category L-Com
23T9440
Enet Cord, Cat5E, Rj45 Plug-Plug, 15 ; Lan Category L-Com 23T9440
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 15 ; LAN Category:Cat5e; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TRD855SCR Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 15 ; LAN Category:Cat5e; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TRD855SCR Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855SCRY-15 23T9440
Product Name Shielded Cat 5E EIA568 Patch Cable, RJ45 / RJ45, Yellow 15.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 15 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details