L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget.
Features
Application
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26 AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget.
CBL RJ45/RJ45 CAT5E SHLD 5'
PATCH CORD, CAT 5E SHIELDED, 5FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:1.524m RoHS Compliant: Yes
| L-com, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TRD855SCR-5 | 70126514 | TRD855SCR-5 | 26H1834 |
| Product Name | Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 5.0 ft | Shielded Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, 5.0 ft | Cable Assemblies - Modular Cables | Patch Cord, Cat 5E Shielded, 5Ft, Grey; Lan Category L-Com |
| Application | LAN / Ethernet; Telecommunications | Networking | LAN / Ethernet | |
| Cable Type | Cat 5 | Cat 5 | Cat 5 | |
| Cable Length | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 4.92 ft (15 dm) |
| Connector Type | RJ-45 | RJ-45 | RJ-45; RJ45 Plug |