L-com, Inc. Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 10.0 ft TRD855SCR-10

Description
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet
Description
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 10.0 ft - TRD855SCR-10 - L-com, Inc.
North Andover, MA, United States
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 10.0 ft
TRD855SCR-10
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 10.0 ft TRD855SCR-10
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget.

Features

  • Cat5E rated for High Speed Ethernet Network Performance
  • Aluminized Polyester Shield for protection from EMI
  • EIA568 compliant ensuring compatibility with your network
  • 26AWG stranded conductors provide flexibility
  • RoHS Compliant

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Patch Cord, Cat 5E Shielded, 10Ft, Grey; Lan Category L-Com - 10J5325 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E Shielded, 10Ft, Grey; Lan Category L-Com
10J5325
Patch Cord, Cat 5E Shielded, 10Ft, Grey; Lan Category L-Com 10J5325
PATCH CORD, CAT 5E SHIELDED, 10FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 5E SHIELDED, 10FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - TRD855SCR-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD855SCR-10
Cable Assemblies - Modular Cables TRD855SCR-10
CBL RJ45/RJ45 CAT5E SHLD 10'

CBL RJ45/RJ45 CAT5E SHLD 10'

Supplier's Site
Shielded Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, 10.0 ft - 70126515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Shielded Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, 10.0 ft
70126515
Shielded Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, 10.0 ft 70126515
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26 AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget.

For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26 AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget.

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD855SCR-10 10J5325 TRD855SCR-10 70126515
Product Name Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 10.0 ft Patch Cord, Cat 5E Shielded, 10Ft, Grey; Lan Category L-Com Cable Assemblies - Modular Cables Shielded Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, 10.0 ft
Application LAN / Ethernet; Telecommunications LAN / Ethernet Networking
Cable Type Cat 5 Cat 5 Cat 5
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm) 10 ft (30.48 dm) 10 ft (30.48 dm)
Connector Type RJ-45 RJ-45; RJ45 Plug RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details