L-com, Inc. Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 1.0 ft TRD855SCR-1

Description
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet
Description
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 1.0 ft - TRD855SCR-1 - L-com, Inc.
North Andover, MA, United States
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 1.0 ft
TRD855SCR-1
Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 1.0 ft TRD855SCR-1
L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget. Features Cat5E rated for High Speed Ethernet Network Performance Aluminized Polyester Shield for protection from EMI EIA568 compliant ensuring compatibility with your network 26AWG stranded conductors provide flexibility RoHS Compliant Application Industrial Ethernet 10/100BASE-TX Factory Automation Process Industry applications Harsh Environment applications

L-com's TRD855SCR series RJ45 Cat5e Ethernet cables are ideal for use in Indusial Ethernet networking applications where EMI and RFI are present. These rugged RJ45 Cat5e Ethernet Cables feature 26 AWG stranded cable construction providing flexibility as well as a 100% foil shield. These RJ45 Cat 5e Ethernet cables are designed to perform to EIA568 standards while not putting a strain on your budget.

Features

  • Cat5E rated for High Speed Ethernet Network Performance
  • Aluminized Polyester Shield for protection from EMI
  • EIA568 compliant ensuring compatibility with your network
  • 26AWG stranded conductors provide flexibility
  • RoHS Compliant

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Process Industry applications
  • Harsh Environment applications
Supplier's Site
Shielded Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, 1.0 ft - 70126513 - Allied Electronics, Inc.
Fort Worth, TX, USA
Shielded Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, 1.0 ft
70126513
Shielded Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, 1.0 ft 70126513
For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26 AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget.

For Protection against EMI/RFI interference L-com's economical Shielded Patch Cables are ideal. With a 100% foil shield covering 4-Pair 26 AWG stranded conductors, your data is protected from interference. This series is designed to perform to EIA568 standards while not putting a strain on your budget.

Supplier's Site
Patch Cord, Cat 5E Shielded, 1Ft, Grey; Lan Category L-Com - 90M1808 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 5E Shielded, 1Ft, Grey; Lan Category L-Com
90M1808
Patch Cord, Cat 5E Shielded, 1Ft, Grey; Lan Category L-Com 90M1808
PATCH CORD, CAT 5E SHIELDED, 1FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 5E SHIELDED, 1FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - TRD855SCR-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD855SCR-1
Cable Assemblies - Modular Cables TRD855SCR-1
CBL RJ45/RJ45 CAT5E SHLD 1'

CBL RJ45/RJ45 CAT5E SHLD 1'

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD855SCR-1 70126513 90M1808 TRD855SCR-1
Product Name Cat5e RJ45 Ethernet Cable -Shielded 26 AWG PVC Jacket - Gray, 1.0 ft Shielded Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, 1.0 ft Patch Cord, Cat 5E Shielded, 1Ft, Grey; Lan Category L-Com Cable Assemblies - Modular Cables
Application LAN / Ethernet; Telecommunications Networking LAN / Ethernet
Cable Type Cat 5 Cat 5 Cat 5
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Connector Type RJ-45 RJ-45 RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 3500mm, single-end, Screw-Lok - G125-FC22005F1-3500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details