L-com, Inc. Shielded Cat5e Outdoor High Flex Ethernet Cable, RJ45 / RJ45, 50.0 ft TRD855HFO-50

Description
Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to industrial Oils and UV damage while maintaining a CMX flame rating. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Outdoor rated Oil and UV resistant FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket w/ UL CMX Outdoor - CM burn rating Foil + Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of -40°C to +75°C Flex Rating: 1 million cycles at 2.44" (10X cable O.D. Min radius) and 10 Million cycles at 4.88" (20X cable O.D. min radius) Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet Process Networks Harsh Environment Factory Automation Outdoor Use
Datasheet
Description
Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to industrial Oils and UV damage while maintaining a CMX flame rating. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Outdoor rated Oil and UV resistant FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket w/ UL CMX Outdoor - CM burn rating Foil + Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of -40°C to +75°C Flex Rating: 1 million cycles at 2.44" (10X cable O.D. Min radius) and 10 Million cycles at 4.88" (20X cable O.D. min radius) Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet Process Networks Harsh Environment Factory Automation Outdoor Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat5e Outdoor High Flex Ethernet Cable, RJ45 / RJ45, 50.0 ft - TRD855HFO-50 - L-com, Inc.
North Andover, MA, United States
Shielded Cat5e Outdoor High Flex Ethernet Cable, RJ45 / RJ45, 50.0 ft
TRD855HFO-50
Shielded Cat5e Outdoor High Flex Ethernet Cable, RJ45 / RJ45, 50.0 ft TRD855HFO-50
Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to industrial Oils and UV damage while maintaining a CMX flame rating. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements. Features Outdoor rated Oil and UV resistant FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket w/ UL CMX Outdoor - CM burn rating Foil + Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of -40°C to +75°C Flex Rating: 1 million cycles at 2.44" (10X cable O.D. Min radius) and 10 Million cycles at 4.88" (20X cable O.D. min radius) Please visit our Custom Cable Configurator to create your own custom lengths. Application Industrial Ethernet Process Networks Harsh Environment Factory Automation Outdoor Use

Designed for industrial or outdoor environments where ordinary patch cables fail, this exclusive ultra flexible Category 5E patch cord series from L-com is built to take a beating. These cables utilize an outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to industrial Oils and UV damage while maintaining a CMX flame rating. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact L-com today with your project requirements.

Features

  • Outdoor rated Oil and UV resistant FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket w/ UL CMX Outdoor - CM burn rating
  • Foil + Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI
  • Dynamic temperature range of -40°C to +75°C
  • Flex Rating: 1 million cycles at 2.44" (10X cable O.D. Min radius) and 10 Million cycles at 4.88" (20X cable O.D. min radius)
  • Please visit our Custom Cable Configurator to create your own custom lengths.

Application

  • Industrial Ethernet
  • Process Networks
  • Harsh Environment
  • Factory Automation
  • Outdoor Use
Supplier's Site
Shielded Category 5E Outdoor High Flex Ethernet Cable, Rj45 / Rj45, 50.0 Ft Rohs Compliant L-Com - 23AH2779 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Category 5E Outdoor High Flex Ethernet Cable, Rj45 / Rj45, 50.0 Ft Rohs Compliant L-Com
23AH2779
Shielded Category 5E Outdoor High Flex Ethernet Cable, Rj45 / Rj45, 50.0 Ft Rohs Compliant L-Com 23AH2779
SHIELDED CATEGORY 5E OUTDOOR HIGH FLEX ETHERNET CABLE, RJ45 / RJ45, 50.0 FT ROHS COMPLIANT: YES

SHIELDED CATEGORY 5E OUTDOOR HIGH FLEX ETHERNET CABLE, RJ45 / RJ45, 50.0 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855HFO-50 23AH2779
Product Name Shielded Cat5e Outdoor High Flex Ethernet Cable, RJ45 / RJ45, 50.0 ft Shielded Category 5E Outdoor High Flex Ethernet Cable, Rj45 / Rj45, 50.0 Ft Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Cable Type Cat 5
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021083-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers