L-com, Inc. Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 2.0m TRD855HFB-2M

Description
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing
Datasheet
Description
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 2.0m - TRD855HFB-2M - L-com, Inc.
North Andover, MA, United States
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 2.0m
TRD855HFB-2M
Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 2.0m TRD855HFB-2M
Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements. Features Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications S/UTP Braid shielded for EMI/RFI protection Dark blue high flex PUR jacket with 26AWG stranded conductors Category 5e Rated Temperature range: -20° to 80°C Application Industrial Ethernet Continuous motion Robotics Factory Automation Manufacturing

Designed for continuous motion applications where ordinary patch cables fail, this exclusive ultra-flexible Category 5E patch cord series from L-com is built to take a beating. They are rated for 10 million cycles at 8x the cable diameter and come with a tinned copper braid shield to protect against EMI/RFI interference. The cable is EIA568 color-coded for compatibility with standard installations. These cables are ideal for continuous motion, factory automation and robotics applications. Contact L-com today with your project requirements.

Features

  • Flex rating: 10 million cycles at 1.82" (46.4mm) for continuous motion or automation applications
  • S/UTP Braid shielded for EMI/RFI protection
  • Dark blue high flex PUR jacket with 26AWG stranded conductors
  • Category 5e Rated
  • Temperature range: -20° to 80°C

Application

  • Industrial Ethernet
  • Continuous motion
  • Robotics
  • Factory Automation
  • Manufacturing
Supplier's Site
Cable Assy, Rj45 Plug, Cat5E, 6.6Ft; Lan Category L-Com - 65AC5381 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rj45 Plug, Cat5E, 6.6Ft; Lan Category L-Com
65AC5381
Cable Assy, Rj45 Plug, Cat5E, 6.6Ft; Lan Category L-Com 65AC5381
CABLE ASSY, RJ45 PLUG, CAT5E, 6.6FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:TRD Series RoHS Compliant: Yes

CABLE ASSY, RJ45 PLUG, CAT5E, 6.6FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Blue; Product Range:TRD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855HFB-2M 65AC5381
Product Name Category 5e Braid Shielded High Flex Ethernet Assembly, RJ45 / RJ45, 2.0m Cable Assy, Rj45 Plug, Cat5E, 6.6Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details