L-com, Inc. Category 5E Shielded Right Angle Patch Cable, Right Angle /Straight, Gray 7.0 ft TRD815SRA7GRY-7

Description
L-com's unique, patented, shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5e performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI Right angle RJ45 connector to straight RJ45 connector orientation Patented design
Description
L-com's unique, patented, shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5e performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI Right angle RJ45 connector to straight RJ45 connector orientation Patented design

Suppliers

Company
Product
Description
Supplier Links
Category 5E Shielded Right Angle Patch Cable, Right Angle /Straight, Gray 7.0 ft - TRD815SRA7GRY-7 - L-com, Inc.
North Andover, MA, United States
Category 5E Shielded Right Angle Patch Cable, Right Angle /Straight, Gray 7.0 ft
TRD815SRA7GRY-7
Category 5E Shielded Right Angle Patch Cable, Right Angle /Straight, Gray 7.0 ft TRD815SRA7GRY-7
L-com's unique, patented, shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5e performance while maintaining a 90° bend Aluminized Polyester Shield for protection from EMI and RFI Right angle RJ45 connector to straight RJ45 connector orientation Patented design

L-com's unique, patented, shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 5e performance while maintaining a 90° bend
  • Aluminized Polyester Shield for protection from EMI and RFI
  • Right angle RJ45 connector to straight RJ45 connector orientation
  • Patented design
Supplier's Site
Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 7 ; Lan Category L-Com - 95T2415 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 7 ; Lan Category L-Com
95T2415
Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 7 ; Lan Category L-Com 95T2415
ENET CORD, CAT5E, RJ45 R/A PLUG-PLUG, 7 ; LAN Category:Cat5e; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD815SRA7 Series RoHS Compliant: Yes

ENET CORD, CAT5E, RJ45 R/A PLUG-PLUG, 7 ; LAN Category:Cat5e; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD815SRA7 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815SRA7GRY-7 95T2415
Product Name Category 5E Shielded Right Angle Patch Cable, Right Angle /Straight, Gray 7.0 ft Enet Cord, Cat5E, Rj45 R/a Plug-Plug, 7 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Product Type Patch
Cable Type Cat 5 Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details