L-com, Inc. Category 5E Right Angle Patch Cable, Straight/ Right Angle Left Exit, Yellow, 20.0 ft TRD815RA6Y-20

Description
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Left angle RJ45 connector to straight RJ45 connector orientation Patented design
Description
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Left angle RJ45 connector to straight RJ45 connector orientation Patented design

Suppliers

Company
Product
Description
Supplier Links
Category 5E Right Angle Patch Cable, Straight/ Right Angle Left Exit, Yellow, 20.0 ft - TRD815RA6Y-20 - L-com, Inc.
North Andover, MA, United States
Category 5E Right Angle Patch Cable, Straight/ Right Angle Left Exit, Yellow, 20.0 ft
TRD815RA6Y-20
Category 5E Right Angle Patch Cable, Straight/ Right Angle Left Exit, Yellow, 20.0 ft TRD815RA6Y-20
L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Left angle RJ45 connector to straight RJ45 connector orientation Patented design

L-com's unique, patented, right angle patch cables provide true Category 5E performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 5E performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 5e test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 5E performance while maintaining a 90° bend
  • 24 AWG stranded conductors provide cable flexibility
  • Left angle RJ45 connector to straight RJ45 connector orientation
  • Patented design
Supplier's Site
Enet Cord, Cat5E, Rj45 R/a Plug-Plug/20 ; Lan Category L-Com - 61T3648 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 R/a Plug-Plug/20 ; Lan Category L-Com
61T3648
Enet Cord, Cat5E, Rj45 R/a Plug-Plug/20 ; Lan Category L-Com 61T3648
ENET CORD, CAT5E, RJ45 R/A PLUG-PLUG/20 ; LAN Category:Cat5e; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TRD815RA6 Series

ENET CORD, CAT5E, RJ45 R/A PLUG-PLUG/20 ; LAN Category:Cat5e; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:TRD815RA6 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815RA6Y-20 61T3648
Product Name Category 5E Right Angle Patch Cable, Straight/ Right Angle Left Exit, Yellow, 20.0 ft Enet Cord, Cat5E, Rj45 R/a Plug-Plug/20 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details