L-com's TRD815DZ-SF-GRN Category 5e line of short flex cables are ideal for routing in small spaces and electrically noisy environments and are available off the shelf for same day shipping. They featuring double shielded construction with an overall braid and foil shield making them well suited for high noise environments plus their tight 60mm (0.242") bend radius means they can be flexed in limited space where a standard PVC cable would fail. Shorter than typical lengths in centimeters are also offered for when your application may require a space longer than an adapter but where there isn't sufficient room to coil a longer cable. The TRD815DZ-SF-GRN-80CM
Features
Application
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 31.5"; LAN Category:Cat5e; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TRD815DZ-SF-GR
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TRD815DZ-SF-GRN-80CM | 23AK9058 |
| Product Name | Category 5e Short Flex Ethernet Cable Assembly, Double Shielded SF/UTP Foil & Braid, RJ45 Male/Plug, 26AWG Stranded, TPU, Green, 80.0CM | Enet Cord, Cat5E, Rj45 Plug-Plug, 31.5; Lan Category L-Com |
| Application | LAN / Ethernet | LAN / Ethernet |