L-com, Inc. Premium 10/100Base-T Crossover Cable, Red 10.0 ft TRD815CRR-10

Description
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is red Application LAN 10/100 Ethernet Hub/switch uplink
Description
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is red Application LAN 10/100 Ethernet Hub/switch uplink

Suppliers

Company
Product
Description
Supplier Links
Premium 10/100Base-T Crossover Cable, Red 10.0 ft - TRD815CRR-10 - L-com, Inc.
North Andover, MA, United States
Premium 10/100Base-T Crossover Cable, Red 10.0 ft
TRD815CRR-10
Premium 10/100Base-T Crossover Cable, Red 10.0 ft TRD815CRR-10
Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Molded snagless boot with an easy to depress latch makes patching easier Cross-over wired to uplink between hubs and switches Available in Blue, Black, Red, Green, and Yellow . This cable color is red Application LAN 10/100 Ethernet Hub/switch uplink

Designed for today's high-density patch panels, these unique Category 5E molded cross-over patch cables feature an easy to depress "shark fin" snagless mold boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!

Features

  • Molded Category 5E RJ45 Cross-Over Patch Cables for Ethernet Applications
  • 4-Pair Stranded Category 5E cable for compatibility with today's networks
  • Molded snagless boot with an easy to depress latch makes patching easier
  • Cross-over wired to uplink between hubs and switches
  • Available in Blue, Black, Red, Green, and Yellow . This cable color is red

Application

  • LAN
  • 10/100 Ethernet
  • Hub/switch uplink
Supplier's Site
Cable Assemblies - Modular Cables - TRD815CRR-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD815CRR-10
Cable Assemblies - Modular Cables TRD815CRR-10
CBL RJ45 CAT5E XVR RED 10FT

CBL RJ45 CAT5E XVR RED 10FT

Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 10 ; Lan Category L-Com - 90M1711 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 10 ; Lan Category L-Com
90M1711
Enet Cord, Cat5E, Rj45 Plug-Plug, 10 ; Lan Category L-Com 90M1711
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 10 ; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD815CR-B Series RoHS Compliant: Yes

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 10 ; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD815CR-B Series RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
CBL RJ45 CAT5E XVR RED 10FT
70126619
CBL RJ45 CAT5E XVR RED 10FT 70126619
CBL RJ45 CAT5E XVR RED 10FT

CBL RJ45 CAT5E XVR RED 10FT

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD815CRR-10 TRD815CRR-10 90M1711 70126619
Product Name Premium 10/100Base-T Crossover Cable, Red 10.0 ft Cable Assemblies - Modular Cables Enet Cord, Cat5E, Rj45 Plug-Plug, 10 ; Lan Category L-Com CBL RJ45 CAT5E XVR RED 10FT
Application LAN / Ethernet LAN / Ethernet
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Cable Assembly - 483-Q2-F-1/2-01-SS200FT - ERSAELECTRONICS PTE. LTD.
Qualtek Electronics Corp.
Specs
Cable Length 0.5000 ft (1.52 dm)
Standards / Certifications RoHS
Rated Temperature -55 to 135 C (-67 to 275 F)
View Details