L-com, Inc. Premium Category 5E Patch Cable, RJ45 / RJ45, Black 25.0 ft TRD815BLK-25

Description
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is black This cable is 25.0 feet long
Description
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is black This cable is 25.0 feet long

Suppliers

Company
Product
Description
Supplier Links
Premium Category 5E Patch Cable, RJ45 / RJ45, Black 25.0 ft - TRD815BLK-25 - L-com, Inc.
North Andover, MA, United States
Premium Category 5E Patch Cable, RJ45 / RJ45, Black 25.0 ft
TRD815BLK-25
Premium Category 5E Patch Cable, RJ45 / RJ45, Black 25.0 ft TRD815BLK-25
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs! Features Category 5E performance for Hi-speed networking applications Molded snagless boot with an easy to depress latch makes patching easier 50u Gold plated contacts for superior durability with 24AWG stranded conductors Your choice of up to nine different colors. This cable color is black This cable is 25.0 feet long

Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!

Features

  • Category 5E performance for Hi-speed networking applications
  • Molded snagless boot with an easy to depress latch makes patching easier
  • 50u Gold plated contacts for superior durability with 24AWG stranded conductors
  • Your choice of up to nine different colors. This cable color is black
  • This cable is 25.0 feet long
Supplier's Site
DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 25.0FT - 70126291 - Allied Electronics, Inc.
Fort Worth, TX, USA
DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 25.0FT
70126291
DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 25.0FT 70126291
DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 25.0FT

DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 25.0FT

Supplier's Site
Cable Assemblies - Modular Cables - TRD815BLK-25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TRD815BLK-25
Cable Assemblies - Modular Cables TRD815BLK-25
CBL-RJ45/RJ45 CAT5E BLK 25FT

CBL-RJ45/RJ45 CAT5E BLK 25FT

Supplier's Site
Category 5E Cable Assembly; Lan Category L-Com - 65M7225 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category L-Com
65M7225
Category 5E Cable Assembly; Lan Category L-Com 65M7225
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Colour:Black RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TRD815BLK-25 70126291 TRD815BLK-25 65M7225
Product Name Premium Category 5E Patch Cable, RJ45 / RJ45, Black 25.0 ft DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 25.0FT Cable Assemblies - Modular Cables Category 5E Cable Assembly; Lan Category L-Com
Application LAN / Ethernet; Telecommunications Networking LAN / Ethernet
Product Type Patch
Cable Type Cat 5 Cat 5 Cat 5
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm) 24.93 ft (76 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details