Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!
Features
PATCH CORD, CAT 5E, 14FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:Black; Product Range:-; Cable Length:14ft RoHS Compliant: Yes
DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 14.0FT
| L-com, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TRD815BLK-14 | 88M4755 | TRD815BLK-14 | 70126290 |
| Product Name | Premium Category 5E Patch Cable, RJ45 / RJ45, Black 14.0 ft | Patch Cord, Cat 5E, 14Ft, Black; Lan Category L-Com | Cable Assemblies - Modular Cables | DOUBLE SHIELDED CAT. 5E LSZH PATCH CABLE, RJ45/RJ45 14.0FT |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet | Networking | |
| Product Type | Patch | Patch | ||
| Cable Type | Cat 5 | Cat 5 | Cat 5 | |
| Cable Length | 14 ft (42.67 dm) | 14.11 ft (43 dm) | 14 ft (42.67 dm) | 14 ft (42.67 dm) |