The Enet Cable, Cat6, RJ45 Plug-Plug, 50Ft is designed for high-speed networking applications. It features a shielded construction with four twisted pairs, each pair individually shielded with aluminum/polyester foil, and an overall tinned copper braid shield. The conductors are made of 26 AWG stranded copper, ensuring reliable signal transmission. The cable jacket is made of PVC and has a nominal diameter of 0.236 inches (6.0 mm). It operates effectively within a temperature range of -10°C to +75°C and has a voltage rating of 30V. The cable is equipped with two RJ45 shielded plugs with gold-plated contacts, conforming to TIA-1096 standards. This product is suitable for applications requiring robust data transmission and is individually packaged for quality assurance.
L-com's double shielded TRD695SFBLK-50F Category 6 line of cables are ideal for electrically noisy environments and are available off the shelf for same day shipping. The L-com 50F Category 6 Ethernet Cable Assembly is feature construction with an overall braid shield around individually shielded twisted pairs (S/FTP) and are qualified for 1 gig Category 6 or Category 5e usage. These L-com Black 50F Ethernet Cable Assembly are economical, PVC jacketed cables are ideal for high speed networks or data centers without putting a strain on your budget. Our 50 Feet Cat6 Ethernet Cable Assembly is more cost-effective than typical LSZH or industrial double shielded alternatives. The TRD695SFBLK-50F Category 6 Ethernet Cable Assembly from L-com is a 1 gigabit, Cat 6 rated Ethernet cable built with RJ45 male/plugs on each end and wired to TIA specifications. L-com RJ45 Male/Plug 50F Ethernet Cable Assembly Built to Category 6 standards with an overall braid shield and individually foil shielded pairs. The part number TRD695SFBLK-50F is perfect for applications with excess EMI/RFI where cable shielding and/or grounding is critical to performance. This TRD695SFBLK-50F S/FTP Braid Ethernet Cable Assembly 26AWG conductors allow for flexibility in a patch cable environment. The 50F TRD695SFBLK-50F black PVC jacket is flame rated for CMG use with a robust temp range of -10° to +75°C. This L-com Cat6 CMG PVC Ethernet Cable Assembly available in lengths of 0.5F to 100F and in black or gray. Contact the expert technical support at L-com for questions on this Category 6 RJ45 Male/Plug Ethernet Cable Assembly and buy online today.
Features
Application
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 50FT; LAN Category:Cat6; Cable Length - Metric:15.2m; Cable Length - Imperial:50ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695SF Series
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TRD695SFBLK-50F | 80AJ9429 |
| Product Name | Category 6 Ethernet Cable Assembly, S/FTP Braid w/ Individually Shielded Pairs, RJ45 Male/Plug, 26AWG Stranded, CMG PVC, Black, 50.0F | Enet Cable, Cat6, Rj45 Plug-Plug, 50Ft; Lan Category L-Com |
| Application | LAN / Ethernet | LAN / Ethernet |