For Protection against EMI/RFI interference, L-com's High-Performance Category 6 Shielded Patch Cable Series are perfect. Designed for today's hi-speed gigabit networks, this Category 6 patch cord series is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this series will easily handle Gigabit Ethernet applications. Contact us today for all your patch cables needs.
Features
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 7FT; LAN Category:Cat6; Cable Length - Metric:2.13m; Cable Length - Imperial:7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD695SCR Series RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TRD695SCR-BLK-7 | 61T3567 |
| Product Name | Shielded Cat 6 Cable, RJ45 / RJ45 PVC Jacket, Black 7.0 ft | Enet Cable, Cat6, Rj45 Plug-Plug, 7Ft; Lan Category L-Com |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet |