L-com, Inc. Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com TRD632ASFLAT-BLK-65F

Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series
Datasheet
Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com - 60AK3303 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com
60AK3303
Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com 60AK3303
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3303
Product Name Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details